EN
  • EN
  • DE

LTC1278-4CSW

Part No LTC1278-4CSW
Manufacturer Linear Technology
Description 12-Bit, 500ksps Sampling A/D Converter with Shutdown
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207307-LTC1278-4CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1278-4CSW CAD Model

Description

The LTC1278-4CSW is a high-performance, easy-to-use 12-bit analog-to-digital converter (ADC) produced by Linear Technology, a company known for its precision electronic components. This ADC is designed to deliver fast, accurate data conversion from analog signals to digital form, making it an ideal choice for a wide range of applications, including industrial control systems, medical equipment, and instrumentation.

Key Features

  • Resolution: The LTC1278-4CSW boasts a 12-bit resolution, ensuring precise digital representation of the input signal.
  • Conversion Rate: With a conversion rate of up to 400 kilosamples per second (ksps), this ADC is suitable for high-speed applications that require quick data acquisition.
  • Sampling Method: It employs successive approximation register (SAR) sampling, which provides a good balance between speed and power consumption.
  • Input Range: The device features a flexible input range, which can be configured to accept unipolar or bipolar signals, making it versatile for different signal types.
  • Interface: It includes a parallel interface for straightforward integration with microcontrollers and digital signal processors (DSPs).
  • Low Power Consumption: Designed for power-sensitive applications, the LTC1278-4CSW operates with low power consumption.
  • Package: The product is available in a 20-pin narrow SW package, which is suitable for space-constrained applications.

Applications

The LTC1278-4CSW's versatility and performance make it suitable for a variety of applications, including:

  • Data acquisition systems
  • Process control and automation
  • Medical imaging devices
  • Instrumentation and measurement equipment
  • Communication systems

Quality and Reliability

Linear Technology ensures that the LTC1278-4CSW meets the highest quality and reliability standards. Each device undergoes rigorous testing to guarantee performance even under extreme conditions. With its robust design and proven track record, the LTC1278-4CSW is a reliable choice for critical and demanding applications.

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.8692
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess