EN
  • EN
  • DE

SC551827MFC16

Part No SC551827MFC16
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1091617-SC551827MFC16
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SC551827MFC16 CAD Model

Description

The NXP SC551827MFC16 is a highly integrated microcontroller designed for automotive applications requiring robust operation and high levels of performance. This microcontroller is part of NXP's S32 Automotive Platform, which is renowned for its scalability, safety, and security features, making it an ideal choice for a wide range of applications in modern vehicles.

Key Features

  • Advanced Architecture: Built on an advanced ARM Cortex-M core, the SC551827MFC16 provides the computational power needed for complex automotive control tasks.
  • Memory: It comes equipped with ample memory resources, including high-speed flash memory and RAM, to handle demanding applications.
  • Connectivity: The microcontroller offers a variety of communication interfaces such as CAN, LIN, and Ethernet, allowing for versatile networking capabilities within the vehicle's electronic systems.
  • Robust I/O: A wide range of input/output options are available to interface with sensors, actuators, and other electronic components.
  • Security: With advanced security features, the SC551827MFC16 ensures protection against unauthorized access and guarantees safe operation, which is critical in automotive applications.
  • Automotive Grade: Designed to meet the stringent requirements of the automotive industry, the microcontroller operates reliably in harsh environments and under extreme temperature conditions.

Applications

The versatility of the NXP SC551827MFC16 microcontroller makes it suitable for a variety of applications within the automotive sector, including:

  • Engine and powertrain control systems
  • Advanced driver-assistance systems (ADAS)
  • Body control modules
  • Infotainment systems
  • Vehicle networking and gateway applications

Technical Specifications

Parameter Description
CPU ARM Cortex-M
Memory Flash and RAM
Communication Interfaces CAN, LIN, Ethernet
Operating Temperature Automotive grade
Security Features Advanced security protocols

Overall, the NXP SC551827MFC16 is a powerful and reliable microcontroller that provides the necessary features and performance for the next generation of automotive applications.

You May Also Be Interested in

Silicon Storage Technology, Inc
Need more? Email Us
Linear Technology
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Silergy Corp
Conv DC-DC 2.4V to 5.5V Synchronous Step Down Single-Out 0.6V to 4V 4A 6-Pin VSON-HR T/R
Lowest to $65.2829
Silicon Storage Technology, Inc
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess