EN
  • EN
  • DE

SC908GR8E0CFAE

Part No SC908GR8E0CFAE
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU / - Microcontroller IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr NXP
Package Bulk
Product Status Obsolete
Standard Package 1 pcs
Win Source Part Number 1127892-SC908GR8E0CFAE
Ultra Librarian 3D Model Ultra Librarian SC908GR8E0CFAE CAD Model

Description

The NXP SC908GR8E0CFAE is a robust microcontroller that is part of the MC9S08 family, designed for automotive and industrial applications requiring high levels of performance and reliability. This microcontroller is built on NXP's high-density nonvolatile memory technology and is tailored to meet the stringent requirements of sophisticated electronic systems.

Key Features:

  • Core: The device is built around an S08 core, which operates at a maximum frequency of 40 MHz, offering a perfect balance between speed and power consumption.
  • Memory: It comes equipped with 8 KB of flash memory and 512 Bytes of RAM, ensuring ample space for application code and data storage.
  • I/O Ports: There are multiple general-purpose input/output (GPIO) ports available, providing flexibility in interfacing with a wide range of peripherals and sensors.
  • Analog-to-Digital Converter (ADC): An integrated 10-bit ADC enables precise measurement of analog signals, which is crucial for many control and monitoring applications.
  • Timers: The device includes an 8-channel timer/pulse-width modulator (TPM) module, aiding in accurate event timing and motor control.
  • Communication Interfaces: It supports various serial communication interfaces, including I2C, SPI, and SCI, for easy data exchange with other devices in the system.
  • Operating Voltage: The microcontroller operates within a range of 2.7V to 5.5V, accommodating various power supply conditions.
  • Temperature Range: It is designed to function reliably in extreme temperature environments, with an operational range from -40°C to 85°C.
  • Packaging: The SC908GR8E0CFAE is available in a 16-pin SOIC package that is suitable for space-constrained applications.

The NXP SC908GR8E0CFAE microcontroller is an ideal choice for developers looking for a high-performance, low-power device that can handle complex tasks in automotive and industrial control systems. Its rich set of features and robust design ensure that it can meet the needs of the most demanding applications.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess