EN
  • EN
  • DE

SCC68070ADA84

Part No SCC68070ADA84
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 998002-SCC68070ADA84
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SCC68070ADA84 CAD Model

Description

The SCC68070ADA84 is a high-performance microcontroller unit (MCU) from NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This particular model is designed to cater to a wide range of applications, from automotive to industrial control systems, providing a robust solution for complex computational tasks.

Key Features

  • Integrated Peripherals: The SCC68070ADA84 comes with a variety of built-in peripherals, reducing the need for external components and simplifying design complexity. This integration helps in achieving a more compact and cost-effective system design.
  • Advanced Architecture: It boasts an advanced processor architecture that enables efficient execution of instructions, leading to improved performance and lower power consumption.
  • High-Speed Operation: Designed for high-speed operation, this MCU can handle a substantial amount of data throughput, making it suitable for applications requiring swift data processing and real-time performance.
  • Memory Management: With sophisticated memory management capabilities, the SCC68070ADA84 ensures smooth and efficient operation even in systems with complex software stacks or multiple tasks running concurrently.

Applications

The versatility of the SCC68070ADA84 allows it to be used across various sectors. In automotive, it can manage engine control units, infotainment systems, and advanced driver-assistance systems (ADAS). In industrial settings, it's ideal for process control, automation, and robotics. Additionally, it can be found in communication systems where reliability and data integrity are paramount.

Technical Specifications

  • Package: The SCC68070ADA84 is housed in a robust package that ensures durability and long-term reliability.
  • Temperature Range: It operates within a wide temperature range, making it suitable for harsh environments.
  • Compliance: The product adheres to industry standards for electronic components, ensuring compatibility and interoperability with other devices.

In conclusion, the SCC68070ADA84 from NXP is a powerful MCU that combines performance, integration, and flexibility, making it an excellent choice for designers looking to create sophisticated and reliable systems across a multitude of applications.

You May Also Be Interested in

Infineon Technologies
TLE4966K DOUBLE HALL SHIELD2GO / TLE4966K Magnetic Hall Effect Sensor Shield2Go Platform Evaluation Expansion Board
Need more? Email Us
GOOD-ARK Electronics
Small Signal and Power MOSFETs, Polarity: N-Ch, Single Configuration VDS: 30V; VGS(±): 20V TO-220
Need more? Email Us
Rohm Semiconductor
Need more? Email Us
Silicon Storage Technology, Inc
Need more? Email Us
Schneider Electric
SSR, DIN RAIL MOUNT, 600VAC, 32VDC, 20A; Control Voltage Type: DC; Control Voltage Range: 4VDC to 32VDC; Operating...
Need more? Email Us
Micrel
Need more? Email Us
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Linear Technology
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess