EN
  • EN
  • DE

SCC68681E1N40,112

Part No SCC68681E1N40,112
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC DUART 1MBPS 40DIP  /  UART IC 2, DUART Channel 40-DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tube
Product Status Obsolete
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 2, DUART
Data Rate (Max) 1Mbps
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
Mounting Type Through Hole
Package / Case 40-DIP (0.600", 15.24mm)
Supplier Device Package 40-DIP
Base Product Number SCC68
Other Names 935274495112,SCC68681E1N40,SCC68681E1N40
Standard Package 9
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260651-SCC68681E1N40,112
Ultra Librarian 3D Model Ultra Librarian SCC68681E1N40,112 CAD Model

Description

Product Overview: SCC68681E1N40,112

The SCC68681E1N40,112 is a highly integrated dual asynchronous receiver/transmitter (DUART) designed and manufactured by NXP Semiconductors. This versatile integrated circuit is engineered to facilitate serial communication in a wide array of computing and communication systems. It is particularly well-suited for applications requiring high-speed data exchange through serial ports.

Key Features

  • Asynchronous Receiver/Transmitter: The device includes two independent full-duplex UARTs, each capable of handling serial data transfer both in and out of the chip.
  • Programmable Baud Rate: Each UART channel supports a wide range of baud rates, which can be programmed to meet the requirements of various communication standards and speeds.
  • Flexible Data Format: The SCC68681E1N40,112 can be configured to handle data frames with 5, 6, 7, or 8 bits and includes parity, stop bit, and error detection features to ensure data integrity.
  • Interrupt Capability: The DUART is equipped with an interrupt feature that allows for efficient processor alerts upon the completion of data transmission or the receipt of new data.
  • Multiple Interface Options: The product supports a variety of interface options, including RS-232, RS-422, RS-485, and more, providing flexibility in connecting with different types of serial communication equipment.

Applications

The SCC68681E1N40,112 is ideal for use in systems that require reliable serial communication, such as:

  • Industrial control systems
  • Networking equipment
  • Point-of-sale terminals
  • Computer peripheral interfacing
  • Data acquisition systems

Product Specifications

The SCC68681E1N40,112 is housed in a 40-pin PDIP (Plastic Dual In-line Package) and operates over a wide temperature range, making it suitable for various industrial environments. It is designed for a 5V power supply, which is standard for many digital systems, ensuring easy integration into existing designs.

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and reliability. The SCC68681E1N40,112 DUART is no exception, being manufactured to the highest standards to ensure consistent performance and longevity in demanding applications.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Renesas Electronics America
IC ASYNC COMM ELEMENT UART 40DIP
Lowest to $163.2073
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess