EN
  • EN
  • DE

SE050B2HQ1/Z01SFZ

Part No SE050B2HQ1/Z01SFZ
Manufacturer NXP / Nexperia
Catalog Specialized ICs
Description RSA AES DES QFN20 / IoT Secure Element 20-HX2QFN (3x3)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Specialized ICs
Mfr NXP USA Inc.
Package Tape & Reel
Type IoT Secure Element
Applications Industry 4.0
Mounting SMD (SMT)
Package / Case 20-XFQFN Exposed Pad
Supplier Device Package 20-HX2QFN (3x3)
Base Product Number SE050B2
Other Names 568-15380-6,935386986472,568-15380-2,568-15380-1
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.39.0001
Win Source Part Number 1244358-SE050B2HQ1/Z01SFZ
Ultra Librarian 3D Model Ultra Librarian SE050B2HQ1/Z01SFZ CAD Model

Description

Introducing the NXP SE050B2HQ1/Z01SFZ Product

The NXP SE050B2HQ1/Z01SFZ is a cutting-edge product designed for advanced security and seamless integration into a variety of applications. This product is part of NXP's SE050 series, which are Plug & Trust devices that aim to enhance the security of Internet of Things (IoT) solutions and other sophisticated digital systems.

Key Features and Benefits

  • Enhanced Security: The SE050B2HQ1/Z01SFZ is equipped with state-of-the-art security features, including a Common Criteria EAL 6+ certified secure element, providing top-notch protection for sensitive data and transactions.
  • Flexibility: With support for multiple interfaces, including I2C, SPI, and UART, this product offers unparalleled flexibility for designers to integrate with various microcontrollers and processors.
  • IoT-Ready: Designed with IoT devices in mind, the SE050B2HQ1/Z01SFZ supports a wide range of applications from smart home devices to industrial automation, ensuring secure connectivity and data protection.
  • Easy Integration: The product comes with extensive documentation and a comprehensive development ecosystem, simplifying the integration process for developers and accelerating time-to-market.
  • Scalability: The SE050B2HQ1/Z01SFZ is designed to be scalable, making it suitable for deployments of any size, from small-scale projects to large, complex systems.

Applications

The versatility of the NXP SE050B2HQ1/Z01SFZ makes it ideal for a broad range of applications, including but not limited to:

  • Secure authentication and access control
  • Mobile and contactless payment systems
  • Smart energy and metering
  • Wearable technology
  • Healthcare devices
  • Automotive systems

For developers and manufacturers looking to bolster the security of their products, the NXP SE050B2HQ1/Z01SFZ presents a robust and reliable solution. With its comprehensive security features, flexible integration options, and support for a wide range of applications, this product stands out as a top-tier choice for securing the next generation of digital devices.

You May Also Be Interested in

Infineon Technologies
Lowest to $7.1169
Texas Instruments
LM9810/20 10/12-Bit Image Sensor Processor Analog Front End
Need more? Email Us
IDT, Integrated Device Technology Inc
IC RIO SWITCH GEN2 784FCBGA
Lowest to $138.0987
IDT, Integrated Device Technology Inc
IC RAPIDIO SWITCH SER 399FCBGA
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
Atmel CryptoAuthentication | IC AUTHENTICATION CHIP 8SOIC
Lowest to $1.0095
Infineon Technologies
Video-Modulator with PLL
Lowest to $6.5223
Analog Devices Inc.
Modem Chip Single 64-Pin LFCSP EP Tray | IC BROADBAND FRONT-END 64LFCSP
Lowest to $10.2375
Analog Devices Inc.
IC BROADBAND FRONT-END 80LQFP
Lowest to $36.9339

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess