EN
  • EN
  • DE

SE555CN

Part No SE555CN
Manufacturer NXP / Nexperia
Description Timer
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1247633-SE555CN
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian SE555CN CAD Model

Description

The SE555CN from NXP Semiconductors is a highly versatile and reliable timer IC that is an industry-standard model of the 555 timer. This precision timing device can produce accurate time delays or oscillation, making it a staple in many electronic applications. Whether you need a simple time delay, pulse generation, or complex sequential timing, the SE555CN is a go-to component for designers and hobbyists alike.

Key Features

  • Supply Voltage: The SE555CN operates on a wide range of supply voltages from 4.5V to 16V, allowing it to be used in various applications without the need for additional voltage regulation.
  • Output Current: Capable of sourcing or sinking up to 200mA, the SE555CN can directly drive loads or interface with other logic ICs.
  • Timing Accuracy: It maintains a high timing accuracy and temperature stability, ensuring reliable performance across its operating range.
  • Adjustable Duty Cycle: The duty cycle of the output waveform can be adjusted by the user, providing flexibility in pulse generation.
  • Multiple Operating Modes: The SE555CN can be configured in several modes, including monostable, astable, and bistable, to suit a broad array of applications.

Applications

The SE555CN's versatility makes it suitable for a wide range of applications, including:

  • Timing circuits
  • Pulse generation
  • Sequential timing
  • Time delay circuits
  • Precision pulse width modulation (PWM)
  • Alarm systems
  • Touch switches
  • Frequency division

Quality and Reliability

NXP Semiconductors is known for its commitment to quality and the SE555CN is no exception. It is built to meet the stringent requirements of industrial and commercial applications. Its robust design ensures a long operational life and consistent performance, even in challenging environmental conditions.

Conclusion

The SE555CN timer IC from NXP is a highly reliable and functional component that offers ease of use for both simple and complex timing tasks. With its wide voltage range, high output current capability, and adjustable parameters, it is an essential part of the electronic components industry. Whether for professional or educational purposes, the SE555CN is an indispensable tool in the creation of a myriad of electronic devices and systems.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess