The SE97TL,147 is a high-precision temperature sensor designed and manufactured by NXP Semiconductors, a leader in the semiconductor industry. This sensor is part of NXP's extensive portfolio of temperature monitoring solutions, which are known for their accuracy, reliability, and ease of integration into various applications.
Key Features
- Precision Sensing: The SE97TL,147 offers exceptional temperature sensing accuracy, making it ideal for critical applications where precise temperature monitoring is necessary.
- Digital Interface: Equipped with an SMBus 2.0 compatible interface, this sensor allows for easy digital communication with microcontrollers and other digital systems.
- Wide Temperature Range: It operates over a broad temperature range, ensuring versatility across different environments and conditions.
- Low Power Consumption: Designed for energy efficiency, the SE97TL,147 minimizes power usage, which is crucial for battery-powered devices.
- Compact Package: The sensor comes in a small package, making it suitable for space-constrained applications without compromising performance.
Applications
The SE97TL,147 is a versatile component that can be integrated into a variety of systems, including:
- Computing systems such as laptops, desktops, and servers
- Telecommunications equipment
- Industrial control systems
- Consumer electronics
- Automotive electronics
- Medical devices
Technical Specifications
Parameter
Value
Accuracy
±1°C (max)
Interface
SMBus 2.0
Supply Voltage
3.0V to 3.6V
Operating Temperature Range
-40°C to +125°C
Package
TSSOP-8
With its robust feature set and NXP's commitment to quality, the SE97TL,147 temperature sensor is a trustworthy choice for engineers and designers looking to add reliable temperature monitoring to their projects.