EN
  • EN
  • DE

SPC5516EAMMG66

Part No SPC5516EAMMG66
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC55xx Qorivva
Package Tray
Product Status Obsolete
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I2C, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 144
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 40x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 208-BGA
Supplier Device Package 208-BGA (17x17)
Base Product Number SPC551
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264065-SPC5516EAMMG66
Ultra Librarian 3D Model Ultra Librarian SPC5516EAMMG66 CAD Model

Description

The SPC5516EAMMG66 is a state-of-the-art microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the demanding requirements of automotive and industrial applications. This powerful MCU is a part of the SPC5 family, which is renowned for its high performance, reliability, and advanced features tailored for control applications.

Key Features

  • Core: The SPC5516EAMMG66 is equipped with a 32-bit Power Architecture core, offering robust computational capabilities and efficient processing at a clock speed of 66 MHz, making it ideal for real-time applications.
  • Memory: It boasts an impressive memory configuration, including 512 KB of flash memory for program storage and 64 KB of RAM for dynamic data handling, ensuring smooth and efficient operation.
  • Advanced Timer Units: The MCU includes multiple timing units such as Periodic Interrupt Timers, Modular Event Timer Units, and a System Timer Module for precise event management and timing operations.
  • Communication Interfaces: A variety of communication interfaces are embedded, including CAN, LINFlex, DSPI, and SCI, providing versatile connectivity options for different communication protocols used in automotive networks.
  • Analog-to-Digital Converters (ADCs): With multiple channels of 10-bit ADCs, the SPC5516EAMMG66 ensures accurate analog signal conversion, critical for sensor data processing and control tasks.

Applications

The SPC5516EAMMG66 is engineered to address the sophisticated needs of modern automotive systems, such as engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Additionally, its robust design makes it suitable for industrial control systems requiring high reliability and performance.

Package and Quality

This MCU is packaged in a LQFP-144 (Low Profile Quad Flat Package), which allows for a compact design with a high pin count, facilitating a wide range of input/output options and connectivity. The SPC5516EAMMG66 is also designed to meet the stringent quality standards of the automotive industry, ensuring durability and optimal performance in harsh environments.

Support and Resources

NXP provides comprehensive support for the SPC5516EAMMG66, including development tools, software libraries, and documentation, to accelerate the design and deployment of applications. Customers can access a wealth of resources, such as application notes, technical datasheets, and product longevity information, to ensure successful integration and long-term support for their products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess