EN
  • EN
  • DE

SPC5516EAVLQ66R

Part No SPC5516EAVLQ66R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 144LQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1197385-SPC5516EAVLQ66R
Win Source Part Number Cross
Manufacturer NXP USA Inc.
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series MPC55xx Qorivva
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor e200z0, e200z1
Core Size 32-Bit Dual-Core
Speed 66MHz
Connectivity CANbus, EBI/EMI, I²C, SCI, SPI
Ultra Librarian 3D Model Ultra Librarian SPC5516EAVLQ66R CAD Model

Description

The SPC5516EAVLQ66R is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors. This high-performance component is part of NXP's SPC5 family of 32-bit MCUs that leverage the powerful Power Architecture® core. The SPC5516EAVLQ66R is specifically engineered to meet the rigorous demands of automotive and industrial applications, offering a perfect blend of computational power, reliability, and energy efficiency.

Key Features

  • Core: The device is built around a 32-bit Power Architecture® VLE (Variable Length Encoding) CPU core, operating at a frequency of up to 64 MHz, which provides a balance between processing power and power consumption.
  • Memory: It includes 768 KB of embedded flash memory and 64 KB of RAM, supporting complex and memory-intensive applications.
  • Temperature Range: The MCU is designed to operate within an extended temperature range, making it suitable for harsh environmental conditions commonly found in automotive and industrial settings.
  • Connectivity: This MCU offers multiple communication interfaces, including CAN, LIN, and UART, allowing for versatile connectivity options with peripheral devices and networks.
  • Timers and Counters: A variety of timers and counters are available, including a Real-Time Clock, Periodic Interrupt Timers, and a Modular Event Timer System for precise event management and scheduling.
  • Analog to Digital Converters (ADCs): The inclusion of high-resolution ADCs enables the MCU to process analog signals effectively, making it ideal for sensor-based applications.

Applications

The SPC5516EAVLQ66R is highly versatile and can be employed in a diverse range of applications. Its robust design and feature set make it particularly well-suited for:

  • Automotive control systems, such as engine management and transmission control
  • Industrial automation, including robotics and process control
  • Embedded systems requiring real-time operation and high reliability
  • Medical devices where precision and dependability are crucial

Quality and Reliability

NXP is known for its commitment to quality, and the SPC5516EAVLQ66R is no exception. It is built to meet the stringent requirements of the automotive industry, complying with the AEC-Q100 standard for automotive quality. The MCU's robust design ensures reliable operation over its intended lifespan, even in the most challenging conditions.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.0138 $98.0276
3+ $40.2166 $120.6498
5+ $38.9598 $194.7990
7+ $37.7031 $263.9217
8+ $36.4463 $291.5704
11+ $32.6759 $359.4349
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,008 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess