EN
  • EN
  • DE

SPC5602BK0CLQ4R

Part No SPC5602BK0CLQ4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 123
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 24K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 36x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5602
Other Names 935315446528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264056-SPC5602BK0CLQ4R
Ultra Librarian 3D Model Ultra Librarian SPC5602BK0CLQ4R CAD Model

Description

Product Overview: SPC5602BK0CLQ4R

The SPC5602BK0CLQ4R is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of the SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and a suite of advanced features tailored for complex embedded systems.

Key Features

  • Core: Built around a 32-bit Power Architecture® core, the SPC5602BK0CLQ4R operates at a frequency of up to 64 MHz, delivering robust computational power and efficiency.
  • Memory: It comes equipped with 512 KB of flash memory and 64 KB of RAM, providing ample space for application code and data storage.
  • Advanced Timers: The device features a rich set of timers including multiple general-purpose timers, motor control timers, and a real-time clock, which enable precise control over timing-sensitive tasks.
  • Communication Interfaces: A variety of communication interfaces are supported, such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) interfaces, and serial communication interfaces (SCI), ensuring versatile connectivity options.
  • Analog to Digital Converters (ADCs): The onboard ADCs provide accurate analog signal measurement capabilities, crucial for sensor data acquisition and processing.
  • Enhanced Safety Features: Designed with functional safety in mind, it includes features such as a watchdog timer and error correction codes (ECC) on both flash and RAM, enhancing system reliability.

Applications

The SPC5602BK0CLQ4R is ideal for a broad range of applications, particularly in the automotive sector, where it can be used in powertrain systems, body control modules, and advanced driver-assistance systems (ADAS). Its robust feature set also makes it suitable for industrial control systems, medical devices, and any embedded system that requires high-speed processing, reliable communication, and stringent safety measures.

Package and Quality

This MCU is available in a 144-pin LQFP (Low-Profile Quad Flat Package) that offers a compact footprint while allowing for efficient thermal management and excellent electrical connectivity. NXP's commitment to quality ensures that the SPC5602BK0CLQ4R meets the highest standards, with rigorous testing and certification for automotive-grade performance.

You May Also Be Interested in

Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess