EN
  • EN
  • DE

SPC5602DF1MLL4

Part No SPC5602DF1MLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 38 Weeks
Features e200z0h series Microcontroller IC 32-Bit 48MHz 256KB (256K x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 48MHz
Connectivity CANbus, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
EEPROM Size 4K x 16
Supply Voltage 3V ~ 5.5V
Data Converters A/D 33x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5602
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number SPC5602DF1MLL4-ND, 568-13557, 935315251557
Quantity per package 450
Popularity High
Supply and Demand Status Balance
Win Source Part Number 896998-SPC5602DF1MLL4
Ultra Librarian 3D Model Ultra Librarian SPC5602DF1MLL4 CAD Model

Description

The NXP SPC5602DF1MLL4 is a state-of-the-art microcontroller designed for automotive applications requiring high levels of performance, reliability, and efficiency. This powerful MCU is part of NXP's SPC56 32-bit Power Architecture family, which is renowned for its robust design tailored to meet the rigorous demands of the automotive industry.

Key Features:

  • Core: The SPC5602DF1MLL4 is equipped with a 32-bit Power Architecture e200z0h CPU core that operates at a frequency of up to 64 MHz, delivering the computational power necessary for complex automotive control systems.
  • Memory: It boasts a generous memory configuration with 512 KB of flash memory for program storage and 64 KB of RAM for fast data processing, ensuring smooth and efficient operation.
  • Advanced Timer Units: The microcontroller includes multiple timing units such as Modular Event Timer (eMIOS), Periodic Interrupt Timer, and Real-Time Counter, which are essential for precise timing and control in automotive applications.
  • Communication Interfaces: A wide array of communication interfaces is supported, including CAN, LINFlex, DSPI, and I2C modules, providing extensive connectivity options for in-vehicle networks.
  • Analog-to-Digital Converters: Integrated 12-bit ADCs offer accurate analog signal measurement, critical for sensor data acquisition and processing.
  • Enhanced Safety Features: The MCU includes safety features such as a Memory Protection Unit (MPU), a Cyclic Redundancy Check (CRC) engine, and a watchdog timer to ensure system integrity and reliability.
  • Temperature Range: The device is capable of operating across a wide temperature range, making it suitable for various automotive environments.
  • Package: The SPC5602DF1MLL4 is available in a low-profile 64-pin LQFP package, which is ideal for space-constrained applications.

Applications:

The NXP SPC5602DF1MLL4 microcontroller is an excellent choice for a variety of automotive applications, including engine management, transmission control, body control modules, and advanced driver-assistance systems (ADAS). Its robust design and comprehensive feature set also make it suitable for industrial and general embedded control systems.

Conclusion:

With its powerful CPU, extensive memory, versatile communication interfaces, and advanced safety features, the NXP SPC5602DF1MLL4 is engineered to meet the demanding requirements of modern automotive electronics, providing developers with a reliable and high-performing solution for their control applications.

You May Also Be Interested in

Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $65.2829 $65.2829
3+ $53.5654 $160.6962
4+ $51.8918 $207.5672
5+ $50.2182 $251.0910
6+ $48.5435 $291.2610
8+ $43.5227 $348.1816
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,073 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess