Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 40MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 384KB (384K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 36K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 30x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5603
Other Names 935311763557
Standard Package 90
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263957-SPC5603PEF1MLL4
Ultra Librarian 3D Model Ultra Librarian SPC5603PEF1MLL4 CAD Model

Description

NXP SPC5603PEF1MLL4 Microcontroller

The NXP SPC5603PEF1MLL4 microcontroller is a member of the SPC56 32-bit MCU family designed for automotive and industrial applications. This high-performance microcontroller features a Power Architecture core and is optimized for low power consumption and high efficiency, making it an ideal choice for a wide range of applications.

Key Features:

  • Core: 32-bit Power Architecture e200z0h CPU core, operating at up to 64 MHz.
  • Memory: 512 KB of embedded flash memory and 64 KB of RAM, allowing for robust program storage and efficient data management.
  • Timers: Multiple timing units including a System Timer Module (STM), Modular Timer Unit (MTU), and Periodic Interrupt Timer (PIT) to handle complex timing requirements.
  • Communication Interfaces: Includes a rich set of communication peripherals such as multiple CAN interfaces, LINFlex, DSPI, and I2C modules for flexible connectivity options.
  • Analog-to-Digital Converter (ADC): Integrated 12-bit ADCs with multiple channels for precise analog signal measurement and conversion.
  • Package: Delivered in a 100-pin LQFP package, providing a compact footprint for space-constrained applications.
  • Temperature Range: Industrial temperature range from -40°C to +125°C, suitable for harsh operating environments.
  • Voltage Range: 2.97V to 5.5V operating voltage, enabling compatibility with a variety of power supply configurations.
  • Debugging and Emulation: On-chip debugging and emulation features facilitate development and troubleshooting.

Applications:

The SPC5603PEF1MLL4 microcontroller is designed to meet the demanding requirements of automotive applications such as engine management, transmission control, body control modules, and safety systems. Additionally, its robust feature set and performance characteristics also make it suitable for a range of industrial applications, including factory automation, robotics, and process control.

Quality and Reliability:

NXP is known for its commitment to quality and reliability, and the SPC5603PEF1MLL4 is no exception. It is manufactured to meet the stringent requirements of the automotive industry, including AEC-Q100 qualification, ensuring reliable operation in automotive applications.

With its powerful core, extensive memory, and versatile peripheral set, the NXP SPC5603PEF1MLL4 microcontroller is an excellent choice for designers looking to implement advanced features in their automotive or industrial products.

You May Also Be Interested in

Silicon Labs
IC MCU 8BIT 128KB FLASH 32QFN / 8051 series Microcontroller IC 8-Bit 50MHz 128KB (128K x 8) FLASH 32-QFN (5x5)
Lowest to $7.0074
ECAD model for C8051F583-IMR
Renesas Electronics America
IC MCU 16BIT 8KB FLASH 32LQFP
Lowest to $8.3231
ECAD model for DF36902GFHV
Microchip Technology
IC MCU 8BIT 14KB FLASH 14SOIC
Lowest to $2.7300
ECAD model for PIC16F1454-I/SL
Microchip Technology
IC MCU 8BIT 32KB FLASH 44VQFN
Lowest to $11.5265
ECAD model for ATMEGA32U4-MUR
Renesas Electronics America
Need more? Email Us
ECAD model for DF71494AD80FPV
Microchip Technology
MCU 32-bit AT32 AVR RISC ROMLess 1.8V 256-Pin CABGA T/R | IC MCU 32BIT ROMLESS 256CTBGA
Lowest to $22.1591
ECAD model for AT32AP7000-CTUR
Renesas Electronics America
IC MCU 16BIT 128KB FLASH 80QFP
Need more? Email Us
ECAD model for DF3039F18V
Microchip Technology
IC MCU 8BIT 128KB FLASH 44VQFP
Lowest to $434.6269
ECAD model for AT89C51RE2-RLTUM
Silicon Labs
IC MCU 32BIT 2MB FLASH 100TQFP
Lowest to $24.5096
ECAD model for EFM32GG11B820F2048GQ100-B

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.2667
ECAD model for BME280
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.5455
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $11.9697
ECAD model for FT232RQ-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.0697
ECAD model for LM5069MM-2/NOPB
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.2667
ECAD model for FT230XS-U
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1916
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention