EN
  • EN
  • DE

SPC5606BK0MLL6

Part No SPC5606BK0MLL6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z0h series Microcontroller IC 32-Bit 64MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Manufacturer NXP
Series MPC56xx Qorivva
Package Tray
Core Processor e200z0h
Core Size 32-Bit
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LQFP
Case / Package 100-LQFP (14x14)
Family Name SPC5606
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 568-14382, 935311401557, SPC5606BK0MLL6-ND
Quantity per package 90
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897015-SPC5606BK0MLL6
Ultra Librarian 3D Model Ultra Librarian SPC5606BK0MLL6 CAD Model

Description

NXP SPC5606BK0MLL6 Microcontroller

The NXP SPC5606BK0MLL6 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive applications. This 32-bit MCU is part of the SPC56 family, which is renowned for its exceptional performance, reliability, and efficiency. It is an ideal solution for a wide range of automotive control systems, including engine management, transmission control, and body electronics.

Key Features:

  • Core: The SPC5606BK0MLL6 is equipped with a 32-bit Power Architecture e200z0h CPU core, which operates at a frequency of up to 64 MHz, providing robust computational capabilities and real-time responsiveness.
  • Memory: It includes 512 KB of flash memory for program storage and 64 KB of RAM for efficient data handling, ensuring smooth operation of complex automotive applications.
  • Communication Interfaces: This microcontroller offers a range of communication interfaces such as CAN, LIN, and SPI, facilitating easy integration with in-vehicle networks and peripheral devices.
  • Analog to Digital Converters (ADCs): It features multiple 12-bit ADCs with a total of 16 channels, enabling precise measurement and monitoring of various analog signals.
  • Timers: The device includes an array of timers, including a Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Modular Event Timer System (MTS), which are essential for time-sensitive control tasks.

Advanced Security:

Ensuring security in automotive systems is paramount, and the SPC5606BK0MLL6 addresses this need with advanced security features such as a Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to safeguard sensitive data and prevent unauthorized access.

Environmental Tolerance:

Designed to withstand harsh automotive environments, the SPC5606BK0MLL6 operates within a temperature range of -40°C to 125°C and is compliant with automotive quality standards, making it a reliable choice for under-the-hood applications.

Package and Support:

The microcontroller comes in a compact LQFP-64 package, which is suitable for space-constrained applications. NXP provides extensive support for the SPC5606BK0MLL6, including development tools, software libraries, and reference designs to accelerate the development process and reduce time-to-market for automotive systems designers.

You May Also Be Interested in

Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.1342 $75.4026
6+ $20.6229 $123.7374
9+ $19.9784 $179.8056
12+ $19.3340 $232.0080
16+ $18.6895 $299.0320
21+ $16.7562 $351.8802
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,350 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess