EN
  • EN
  • DE

SPC5607BK0CLU4R

Part No SPC5607BK0CLU4R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 176LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 1.5MB (1.5M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 149
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 96K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 29x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5607
Other Names 935322065528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264048-SPC5607BK0CLU4R
Ultra Librarian 3D Model Ultra Librarian SPC5607BK0CLU4R CAD Model

Description

The NXP SPC5607BK0CLU4R is a cutting-edge microcontroller that belongs to the SPC56 32-bit MCU family, designed for automotive and industrial applications that demand high levels of performance, reliability, and efficiency. This powerful microcontroller is based on the Power Architecture® core and is specifically engineered to meet the stringent requirements of the automotive industry, including compliance with the ISO26262 standard for functional safety.

Key Features

  • Core: The SPC5607BK0CLU4R is equipped with a 32-bit Power Architecture® V2 core that operates at a frequency of up to 64 MHz, delivering robust computational power and control for complex applications.
  • Memory: It features a generous memory configuration, including 512 KB of flash memory for program storage and 64 KB of RAM for data processing, ensuring ample space for application code and efficient real-time data handling.
  • Communication Interfaces: A variety of communication interfaces are available, such as multiple CAN modules, LIN, SPI, and I2C, providing versatile options for connectivity and data exchange with peripheral devices.
  • Timers and Counters: Advanced timer modules, including a Real-Time Clock, Periodic Interrupt Timers, and Motor Control Timers, offer precise timing and control for a wide range of applications.
  • Analog to Digital Converters (ADCs): Multiple 12-bit ADCs with a fast conversion rate are integrated, enabling the MCU to process analog signals from sensors and convert them into digital data for further processing.
  • Package: The device comes in a LQFP144 package, providing a compact footprint while allowing for sufficient I/O ports and connectivity options.
  • Temperature Range: It operates within an extended temperature range, making it suitable for harsh environments commonly found in automotive and industrial settings.

Applications

The SPC5607BK0CLU4R is ideal for a wide array of applications, including but not limited to engine management systems, transmission control units, chassis and safety systems, body control modules, and industrial control systems. Its robust architecture and comprehensive feature set make it a reliable choice for developers looking to create sophisticated systems in the automotive and industrial markets.

With its advanced capabilities and adherence to safety standards, the NXP SPC5607BK0CLU4R microcontroller stands as a top-tier solution for designers aiming to achieve high performance and functional safety in their embedded systems.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess