EN
  • EN
  • DE

S9S12G48ACLF

Part No S9S12G48ACLF
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 48KB FLASH 48LQFP  /  12V1 series Microcontroller IC 16-Bit 25MHz 48KB (48K x 8) FLASH 48-LQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series HCS12
Package Tray
Core Processor 12V1
Core Size 16-Bit
Speed 25MHz
Connectivity CANbus, IrDA, LINbus, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 40
Program Memory Size 48KB (48K x 8)
Program Memory Type FLASH
EEPROM Size 1.5K x 8
RAM Size 4K x 8
Supply Voltage - Operating 3.13V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number S9S12
Other Names 935362739557
Standard Package 1,250
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264197-S9S12G48ACLF
Ultra Librarian 3D Model Ultra Librarian S9S12G48ACLF CAD Model

Description

Introducing the NXP S9S12G48ACLF Microcontroller

The NXP S9S12G48ACLF is a cutting-edge microcontroller designed for automotive and industrial applications where reliability, performance, and flexibility are paramount. This 16-bit MCU is part of the HCS12 / S12 family, known for their robust architecture and ease of use. The S9S12G48ACLF is engineered to meet the rigorous demands of modern embedded systems, offering a blend of features that make it an ideal choice for a wide range of applications.

At the core of the S9S12G48ACLF lies the HCS12 CPU, which operates at a frequency of up to 25 MHz. The microcontroller is equipped with 48KB of flash memory, providing ample space for complex programs and algorithms. Additionally, it includes 4KB of RAM, ensuring smooth and efficient operation even in multitasking environments.

One of the standout features of the S9S12G48ACLF is its rich set of peripherals. It includes multiple serial communication interfaces such as SCI, SPI, and I2C, allowing for versatile connectivity options. The microcontroller also boasts an array of analog-to-digital converters (ADCs), timers, and pulse-width modulation (PWM) channels, which are essential for precise control in applications like motor control and sensor interfacing.

With its robust interrupt management system, the S9S12G48ACLF ensures responsive and reliable performance, even in systems with high interrupt loads. The device also features a single-wire debug interface, which simplifies the development and debugging process, reducing time-to-market for products.

For security and data integrity, the S9S12G48ACLF includes a built-in watchdog timer and a cyclic redundancy check (CRC) module. These features provide safeguards against system failures and data corruption, which are critical in automotive and industrial control systems.

The S9S12G48ACLF is designed with power efficiency in mind, offering several power-saving modes to reduce energy consumption when full performance is not required. This makes the microcontroller particularly well-suited for battery-operated devices or energy-sensitive applications.

In summary, the NXP S9S12G48ACLF microcontroller is a robust and versatile solution for a broad spectrum of embedded applications. Its combination of processing power, memory capacity, and rich peripheral set, along with its focus on reliability and efficiency, make it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess