EN
  • EN
  • DE

SPC5633MF2MLQ80

Part No SPC5633MF2MLQ80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 80MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5633
Other Names 935321765557
Standard Package 60
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263993-SPC5633MF2MLQ80
Ultra Librarian 3D Model Ultra Librarian SPC5633MF2MLQ80 CAD Model

Description

The NXP SPC5633MF2MLQ80 is a cutting-edge microcontroller that is part of the SPC56 32-bit MCU family, designed for automotive and industrial applications. This powerful microcontroller is built on Power Architecture® technology, ensuring high-level performance and efficiency for a range of demanding applications.

Key Features

  • CPU: The SPC5633MF2MLQ80 is equipped with a 32-bit Power Architecture® V2 core that operates at a frequency of up to 80 MHz, delivering the computational power needed for complex tasks.
  • Memory: It comes with 1.5 MB of flash memory and 64 KB of RAM, providing ample space for code and data storage.
  • Communication Interfaces: This microcontroller includes multiple communication interfaces such as CAN, LIN, and SPI, allowing for flexible connectivity options with other components in a system.
  • Timers and Counters: Enhanced timer modules and multiple 16-bit counters enable precise timing and control for a variety of applications.
  • Analog-to-Digital Converter (ADC): The integrated 10-bit ADC with multiple channels allows for accurate analog signal measurement and conversion.

Applications

The SPC5633MF2MLQ80 is well-suited for a variety of applications, particularly in the automotive industry where reliability and performance are critical. It is commonly used in engine control units, transmission control units, body control modules, and advanced driver-assistance systems (ADAS).

Package and Quality

The microcontroller is offered in a 144-pin LQFP package, which is ideal for space-constrained applications while still providing sufficient I/O ports for complex tasks. With its robust design, the SPC5633MF2MLQ80 meets the stringent quality standards required for automotive-grade components, ensuring long-term reliability and performance.

Development Support

NXP provides comprehensive development support for the SPC5633MF2MLQ80, including software drivers, development tools, and reference designs to help accelerate the design process and reduce time-to-market for products incorporating this microcontroller.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess