EN
  • EN
  • DE

SPC5633MF2MLU60

Part No SPC5633MF2MLU60
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 64K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 34x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5633
Other Names 935317816557
Standard Package 40
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1263995-SPC5633MF2MLU60
Ultra Librarian 3D Model Ultra Librarian SPC5633MF2MLU60 CAD Model

Description

The NXP SPC5633MF2MLU60 is a cutting-edge microcontroller that is part of the SPC56 32-bit MCU family, designed specifically for automotive and industrial applications. This powerful and versatile microcontroller is built on Power Architecture® technology, offering high performance and a range of features to support complex and demanding applications.

Key Features:

  • Core: The SPC5633MF2MLU60 is equipped with a 32-bit Power Architecture® V2 core that operates at a frequency of up to 60 MHz, providing robust processing capabilities for a variety of tasks.
  • Memory: It comes with 768 KB of flash memory and 64 KB of RAM, ensuring ample space for program storage and efficient data handling.
  • Timers and Counters: This microcontroller includes a rich set of timers, including periodic interval timers, motor control timers, and watchdog timers, which are essential for real-time applications.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LINFlex, DSPI, and I2C are integrated, allowing for flexible connectivity with other devices and systems.
  • Analog-to-Digital Converter (ADC): An advanced, multi-channel ADC supports precise analog signal measurement, which is crucial in sensor-based applications.
  • Enhanced Safety Features: The device includes features designed to meet stringent automotive safety standards, such as error correction code (ECC) on the flash memory and a fault collection and control unit (FCCU).
  • Temperature Range: With an operational temperature range from -40°C to +125°C, the microcontroller is well-suited for harsh environments.
  • Package: The SPC5633MF2MLU60 is available in a LQFP-144 package, providing a compact footprint for space-constrained applications.

Applications:

The versatility of the NXP SPC5633MF2MLU60 makes it ideal for a broad range of applications, including automotive control systems such as engine management, transmission control, and body electronics. It is also suitable for industrial automation, robotics, and other applications that require high reliability and performance.

With its robust feature set and high level of integration, the SPC5633MF2MLU60 microcontroller by NXP stands out as a superior choice for designers looking to develop advanced and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess