EN
  • EN
  • DE

SPC5605BK0MLL4

Part No SPC5605BK0MLL4
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 768KB FLASH 100LQFP  /  e200z0h series Microcontroller IC 32-Bit Single-Core 64MHz 768KB (768K x 8) FLASH 100-LQFP (14x14)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z0h
Core Size 32-Bit Single-Core
Speed 64MHz
Connectivity CANbus, I2C, LINbus, SCI, SPI
Peripherals DMA, POR, PWM, WDT
Number of I/O 77
Program Memory Size 768KB (768K x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 64K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 7x10b, 5x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number SPC5605
Other Names 935311646557
Standard Package 90
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264005-SPC5605BK0MLL4
Ultra Librarian 3D Model Ultra Librarian SPC5605BK0MLL4 CAD Model

Description

Introducing the SPC5605BK0MLL4 Microcontroller from NXP

The SPC5605BK0MLL4 is a high-performance automotive microcontroller designed by NXP Semiconductors, a leader in providing innovative and reliable automotive solutions. This microcontroller is part of the SPC56 family and is crafted to meet the rigorous demands of modern automotive applications, including body control modules, gateways, and industrial control systems.

Key Features:

  • Core: The SPC5605BK0MLL4 is built around a 32-bit Power Architecture® V2 core that operates at speeds up to 64 MHz, delivering the computational power necessary for complex real-time processing tasks.
  • Memory: It comes equipped with a generous 512 KB of flash memory and 64 KB of RAM, ensuring ample space for application code and data storage.
  • Communication Interfaces: This microcontroller features a range of communication interfaces, including multiple CAN modules, LIN, and serial communication (SCI) interfaces, allowing for versatile connectivity options within automotive networks.
  • Timers and Counters: A variety of timers, including Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Modular Event Timer System (MTS), provide precise timing and event management capabilities.
  • Analog-to-Digital Converters: Multiple 12-bit ADC channels offer accurate analog signal conversion, essential for sensor data acquisition and processing.
  • Package: The device is housed in a robust LQFP-64 package, ensuring reliability and ease of integration into various automotive designs.

Advanced Security and Safety Features:

The SPC5605BK0MLL4 incorporates advanced security features like the Memory Protection Unit (MPU) and a Cryptographic Services Engine (CSE) to safeguard against unauthorized access and to ensure data integrity. Safety measures such as the Error Correction Code (ECC) on flash and RAM, along with a watchdog timer, enhance the system's reliability and make it suitable for safety-critical applications.

Development Support:

Developers can take advantage of NXP's comprehensive suite of development tools for the SPC5605BK0MLL4, including software drivers, operating systems, and development boards. This ecosystem simplifies the development process and accelerates time-to-market for automotive and industrial products.

With its robust feature set and strong support infrastructure, the SPC5605BK0MLL4 from NXP is an ideal choice for designers looking to create sophisticated automotive systems that require high levels of performance, connectivity, and safety.

You May Also Be Interested in

Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess