EN
  • EN
  • DE

SPC5634MF2MLQ60R

Part No SPC5634MF2MLQ60R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Core Processor e200z3
Core Size 32-Bit Single-Core
Speed 60MHz
Connectivity CANbus, EBI/EMI, LINbus, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Supply Voltage - Operating 4.5V ~ 5.25V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC5634
Other Names 935315168528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264033-SPC5634MF2MLQ60R
Ultra Librarian 3D Model Ultra Librarian SPC5634MF2MLQ60R CAD Model

Description

The NXP SPC5634MF2MLQ60R is a robust automotive-grade microcontroller that provides a perfect solution for advanced automotive applications. This high-performance microcontroller is part of NXP's MPC56xx family, designed to meet the rigorous demands of modern automotive electronics. With its cutting-edge features and powerful processing capabilities, the SPC5634MF2MLQ60R is ideal for engine management, transmission control, body control modules, and safety-related systems.

Key Features

  • Core: The device is built on a 32-bit Power Architecture® with a single e200z335 core, operating at speeds up to 60 MHz, providing the computational power needed for complex algorithms and control tasks.
  • Memory: It comes with an integrated 1.5MB flash memory and 64KB RAM, ensuring ample space for program storage and efficient data handling.
  • Advanced Timer: The microcontroller includes a Modular I/O System (MIOS200) designed to handle complex timing and control operations.
  • Communication Interfaces: Multiple communication interfaces such as CAN, LIN, and SPI are available for versatile connectivity options in a networked environment.
  • Analog-to-Digital Converter (ADC): A 10-bit ADC with multiple channels enables accurate sensor data acquisition, which is essential for real-time control applications.
  • Temperature Range: The device operates over a wide temperature range from -40°C to 125°C, suitable for harsh automotive conditions.
  • Packaging: Housed in a 144-pin LQFP package, the SPC5634MF2MLQ60R is designed for space-constrained applications while allowing for efficient heat dissipation.

Reliability and Performance

The SPC5634MF2MLQ60R is engineered for reliability, with features like Error Correction Code (ECC) on flash and RAM, and a built-in voltage regulator for stable operation. Its advanced interrupt handling capabilities ensure quick response times to critical system events, making it an excellent choice for safety-critical applications that require fail-safe operations.

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the MPC56xx family. This includes software drivers, operating systems, and debuggers, which facilitate rapid development and debugging of applications for the SPC5634MF2MLQ60R microcontroller.

Overall, the NXP SPC5634MF2MLQ60R microcontroller delivers the performance, reliability, and feature set required for the next generation of automotive applications, setting a benchmark for integrated automotive control systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess