EN
  • EN
  • DE

SPC5634MF2MLQ80

Part No SPC5634MF2MLQ80
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1.5MB FLASH 144LQFP / MCU 32-bit e200z3 RISC 1.5MB Flash 1.2V/3.3V/5V Automotive 144-Pin LQFP Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer NXP
Series MPC56xx Qorivva
Packaging Tray
Core Processor e200z3
Core Size 32-Bit
Speed 80MHz
Connectivity CAN, EBI/EMI, LIN, SCI, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Number of I/O 80
Program Memory Size 1.5MB (1.5M x 8)
Program Memory Type FLASH
RAM Size 94K x 8
Supply Voltage 4.5 V ~ 5.25 V
Data Converters A/D 32x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 150°C (TA)
Package 144-LQFP
Manufacturer Package 144-LQFP (20x20)
Win Source Part Number 795293-SPC5634MF2MLQ80
Popularity Medium
Supply and Demand Status Balance
Family Name SPC5634MF2
Introduction Date May 01, 2012
ECCN 3A991.a.2
Country of Origin China, Malaysia, Philippines, Taiwan
Halogen Free Compliant
Estimated EOL Date 2029
Ultra Librarian 3D Model Ultra Librarian SPC5634MF2MLQ80 CAD Model

Description

The NXP SPC5634MF2MLQ80 is a cutting-edge microcontroller designed to meet the rigorous demands of automotive and industrial applications. This device is part of NXP's SPC56 32-bit MCU family, which is renowned for its high performance, reliability, and a range of features tailored to drive innovation in embedded systems.

Key Features:

  • Core: The SPC5634MF2MLQ80 is built around a powerful 32-bit Power Architecture core, capable of running at a clock speed of up to 80 MHz. This core provides the computational horsepower required for complex algorithms and control tasks.
  • Memory: It comes equipped with a generous memory configuration, including 1.5MB of flash memory for program storage and 64KB of RAM for data processing, ensuring smooth operation and sufficient space for sophisticated applications.
  • Advanced Timers: A suite of advanced timers supports a wide range of functions, from basic timing to complex motor control, including multiple PWM channels for precise control over peripherals.
  • Connectivity: Multiple communication interfaces such as CAN, LIN, and SPI are available, facilitating easy integration into vehicle networks and industrial control systems.
  • Robust I/O: The device features a robust set of input/output ports that can withstand the harsh electrical environments typical of automotive and industrial settings.
  • Enhanced Safety Features: Safety-critical systems benefit from the microcontroller's built-in features like Error Correction Code (ECC) on flash and RAM, and a watchdog timer to ensure system integrity.
  • Low Power Consumption: Despite its performance capabilities, the SPC5634MF2MLQ80 is designed for efficiency, with low power modes to reduce consumption when full power is not required.
  • Package: The microcontroller is available in a compact 144-pin LQFP package, which is suitable for space-constrained applications.

Applications:

The versatility of the SPC5634MF2MLQ80 makes it ideal for a wide array of applications, particularly within the automotive sector, such as engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust design also makes it suitable for industrial automation, robotics, and other high-reliability tasks that require a dependable microcontroller.

Conclusion:

In conclusion, the NXP SPC5634MF2MLQ80 microcontroller is a sophisticated piece of technology that combines performance, flexibility, and reliability. It is engineered to meet the stringent requirements of the modern automotive and industrial markets, making it a top choice for developers looking to create advanced, reliable embedded systems.

You May Also Be Interested in

Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $19.5299 $58.5897
7+ $16.0245 $112.1715
10+ $15.5238 $155.2380
14+ $15.0230 $210.3220
18+ $14.5222 $261.3996
24+ $13.0199 $312.4776
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,200 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess