EN
  • EN
  • DE

SPC5643LF0MLQ8

Part No SPC5643LF0MLQ8
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Product Status Obsolete
Core Processor e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz
Connectivity CANbus, FlexRay, LINbus, SPI, UART/USART
Peripherals DMA, POR, PWM, WDT
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 32x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 144-LQFP
Supplier Device Package 144-LQFP (20x20)
Base Product Number SPC564
Standard Package 300
MSL Level 3 (168 Hours)
ECCN 3A991A2
Win Source Part Number 1263973-SPC5643LF0MLQ8
Ultra Librarian 3D Model Ultra Librarian SPC5643LF0MLQ8 CAD Model

Description

Product Overview: NXP SPC5643LF0MLQ8 Microcontroller

The NXP SPC5643LF0MLQ8 is a cutting-edge microcontroller designed to cater to the demanding requirements of automotive and industrial applications. This powerful component is part of NXP's MPC56xx family, which is renowned for its high performance, reliability, and advanced features tailored for sophisticated control systems.

Key Features

  • Core: The device boasts a dual-core architecture, with each core being a 32-bit Power Architecture e200z4d running at up to 80MHz, providing robust processing capabilities for complex tasks.
  • Memory: It comes equipped with 1.5MB of flash memory for program storage and 64KB of RAM for data processing, ensuring ample space for applications to run efficiently.
  • Advanced Timers: A suite of timing features including Motor Control PWM, Periodic Interrupt Timers, and a System Timer Module, which are essential for real-time control applications.
  • Communication Interfaces: Multiple communication interfaces are included such as CAN, LIN, and SPI, enabling the microcontroller to connect with other devices and systems seamlessly.
  • Analog to Digital Converters (ADCs): The presence of high-resolution ADCs allows for accurate conversion of analog signals into digital data, which is crucial for sensor-based applications.
  • Enhanced Safety Features: Safety features like Error Correction Code (ECC) on both flash and RAM, and a built-in self-test capability, ensure reliable operation in safety-critical systems.

Applications

The SPC5643LF0MLQ8 is designed to excel in a variety of applications, particularly in the automotive sector where it can be used for engine management, transmission control, body control modules, and advanced driver assistance systems (ADAS). Its robust feature set also makes it suitable for industrial applications such as robotics, motor control, and process automation.

Package and Quality

This microcontroller is offered in a 144-pin LQFP (Low-Profile Quad Flat Package) which provides a compact footprint while allowing for adequate I/O and thermal performance. Manufactured by NXP, a leader in automotive semiconductors, the SPC5643LF0MLQ8 meets stringent quality standards, ensuring high reliability for critical applications.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess