EN
  • EN
  • DE

SPC5676RDK3MVU1

Part No SPC5676RDK3MVU1
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 416PBGA  /  e200z7 series Microcontroller IC 32-Bit Dual-Core 180MHz 6MB (6M x 8) FLASH 416-PBGA (27x27)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC56xx Qorivva
Package Tray
Core Processor e200z7
Core Size 32-Bit Dual-Core
Speed 180MHz
Connectivity CANbus, EBI/EMI, SCI, SPI
Peripherals DMA, POR, PWM
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 384K x 8
Supply Voltage - Operating 1.14V ~ 1.32V
Data Converters A/D 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5676
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names 935314707557
Standard Package 200
Win Source Part Number 1160514-SPC5676RDK3MVU1
Ultra Librarian 3D Model Ultra Librarian SPC5676RDK3MVU1 CAD Model

Description

The SPC5676RDK3MVU1 is a high-performance automotive microcontroller product from NXP Semiconductors, designed specifically to meet the rigorous demands of modern vehicle electronics. This microcontroller is part of the MPC56xx family, which is well-known for its robust architecture, exceptional processing power, and extensive range of integrated features.

Key Features

  • Advanced e200z7 Dual-Core Processor: At the heart of the SPC5676RDK3MVU1 lies a powerful dual-core processor based on Power Architecture technology, capable of running at speeds up to 120 MHz. This enables the microcontroller to handle complex computations and multitasking with ease, making it ideal for advanced driver-assistance systems (ADAS), engine management, and safety-critical applications.
  • Enhanced Memory: The device is equipped with generous memory resources, including up to 4MB of flash memory and 384KB of RAM. This allows for the storage and execution of sophisticated applications without compromising performance.
  • Multiple Communication Interfaces: With a variety of communication interfaces such as CAN, LIN, and FlexRay, the SPC5676RDK3MVU1 ensures seamless connectivity and integration with other components within the automotive network.
  • Robust Safety Features: Safety is paramount in automotive design, and this microcontroller delivers with features such as a Memory Protection Unit (MPU), Error Correction Code (ECC) on both flash and RAM, and a built-in self-test for the CPU.
  • Low Power Consumption: Despite its powerful performance, the SPC5676RDK3MVU1 is designed for energy efficiency, featuring low-power modes to reduce consumption when full processing power is not required.

Applications

The SPC5676RDK3MVU1 is incredibly versatile and can be used in a variety of automotive applications such as:

  • Engine and transmission control
  • Electric/hybrid vehicle management systems
  • Advanced driver-assistance systems (ADAS)
  • Chassis and safety systems
  • Body control modules

In conclusion, the SPC5676RDK3MVU1 from NXP is a superior choice for automotive manufacturers seeking a microcontroller that offers high performance, comprehensive communication capabilities, and advanced safety features. Its dual-core architecture and extensive memory resources enable it to drive the next generation of sophisticated vehicle electronics.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $83.5821 $83.5821
2+ $80.9702 $161.9404
3+ $78.3583 $235.0749
4+ $75.7463 $302.9852
5+ $67.9105 $339.5525
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 400 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess