EN
  • EN
  • DE

SPC5745BBK1ACMH2

Part No SPC5745BBK1ACMH2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA  /  e200z4 series Microcontroller IC 32-Bit Single-Core 120MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 256K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 100-LFBGA
Supplier Device Package 100-MAPBGA (11x11)
Base Product Number SPC5745
Other Names 935358699557
Standard Package 880
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263871-SPC5745BBK1ACMH2
Ultra Librarian 3D Model Ultra Librarian SPC5745BBK1ACMH2 CAD Model

Description

The NXP SPC5745BBK1ACMH2 is a state-of-the-art microcontroller designed for automotive applications that demand high levels of performance, reliability, and energy efficiency. This powerful microcontroller is part of the NXP SPC57x family, which is renowned for its innovative approach to handling complex automotive control tasks.

Key Features:

  • Core: The SPC5745BBK1ACMH2 is equipped with a dual-core 32-bit Power Architecture with a maximum core frequency of 200 MHz, providing robust computational capabilities and efficient parallel processing.
  • Memory: It boasts an impressive memory configuration, including 1.5MB of Flash memory and 192KB of RAM, ensuring ample space for application code and data storage.
  • Advanced Timers: The device includes a rich set of timers and motor control units, making it ideal for real-time control applications such as engine management and advanced driver-assistance systems (ADAS).
  • Connectivity: With multiple communication interfaces including CAN, LIN, and Ethernet, this microcontroller is designed to facilitate seamless in-vehicle networking and connectivity with external devices.
  • Safety Features: Safety is a priority in automotive applications, and the SPC5745BBK1ACMH2 is equipped with advanced safety features compliant with the ISO 26262 standard, suitable for ASIL-D applications.
  • Temperature Range: It operates within an extended temperature range, making it reliable in various environmental conditions typically encountered in automotive settings.

Applications:

The SPC5745BBK1ACMH2 microcontroller is ideal for a wide range of automotive applications, including:

  • Engine Control Units (ECUs)
  • Transmission Control Units (TCUs)
  • Brake Control Systems
  • Advanced Driver-Assistance Systems (ADAS)
  • Electric Power Steering Systems
  • Body Control Modules

With its robust performance, comprehensive feature set, and adherence to stringent safety standards, the NXP SPC5745BBK1ACMH2 microcontroller is an excellent choice for automotive manufacturers and suppliers looking to innovate and enhance vehicle performance and safety.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess