EN
  • EN
  • DE

SPC5745BBK1AVMH6

Part No SPC5745BBK1AVMH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 100MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit 160MHz 2MB (2M x 8) FLASH 100-MAPBGA (11x11)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 100-LFBGA
Case / Package 100-MAPBGA (11x11)
Family Name SPC5745
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 880
Popularity High
Supply and Demand Status Balance
Win Source Part Number 897039-SPC5745BBK1AVMH6
Ultra Librarian 3D Model Ultra Librarian SPC5745BBK1AVMH6 CAD Model

Description

Introducing the NXP SPC5745BBK1AVMH6 Microcontroller

The NXP SPC5745BBK1AVMH6 is a cutting-edge microcontroller designed for automotive applications that demand high levels of reliability and performance. This powerful MCU is part of NXP's MPC57xx family, which is renowned for its exceptional processing capabilities and advanced features tailored to meet the stringent requirements of the automotive industry.

Key Features:

  • Advanced Core: At the heart of the SPC5745BBK1AVMH6 is a 32-bit Power Architecture® core that operates at a frequency of up to 180 MHz. This core provides the computational power necessary to handle complex tasks and algorithms, making it ideal for safety-critical applications such as advanced driver-assistance systems (ADAS), engine management, and vehicle dynamics control.
  • Memory Capacity: The microcontroller comes equipped with a generous memory configuration, including 2.5 MB of flash memory for robust application storage and 256 KB of RAM for efficient data processing.
  • Enhanced Safety Features: Safety is a paramount concern in automotive applications, and the SPC5745BBK1AVMH6 addresses this with features like Error Correction Code (ECC) on both flash and RAM, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU) to ensure system integrity.
  • Multiple Communication Interfaces: To ensure seamless integration with other vehicle systems, the MCU offers a range of communication interfaces, including CAN, LIN, and FlexRay, providing versatile connectivity options.
  • Robust Design: Designed to operate in harsh automotive environments, the SPC5745BBK1AVMH6 can withstand temperatures ranging from -40°C to +125°C and is compliant with the AEC-Q100 Grade 1 automotive standard.

The SPC5745BBK1AVMH6 also supports advanced peripherals and modules that facilitate real-time control, such as high-resolution timers, analog-to-digital converters (ADCs), and digital-to-analog converters (DACs), enhancing the flexibility and control in automotive applications.

With its robust architecture, comprehensive safety features, and extensive communication capabilities, the NXP SPC5745BBK1AVMH6 microcontroller is an ideal choice for automotive engineers looking to develop the next generation of vehicles with enhanced safety, efficiency, and performance.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess