EN
  • EN
  • DE

SPC5746BK1MMJ6R

Part No SPC5746BK1MMJ6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z4
Core Size 32-Bit Single-Core
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Number of I/O 178
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
RAM Size 384K x 8
Supply Voltage - Operating 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 256-LBGA
Supplier Device Package 256-MAPPBGA (17x17)
Base Product Number SPC5746
Other Names 935318861518
Standard Package 1,000
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263913-SPC5746BK1MMJ6R
Ultra Librarian 3D Model Ultra Librarian SPC5746BK1MMJ6R CAD Model

Description

The NXP SPC5746BK1MMJ6R is a cutting-edge microcontroller designed for automotive and industrial applications that demand high levels of performance, reliability, and security. As part of the Power Architecture family, this microcontroller is built to deliver exceptional computational power while maintaining efficiency and versatility.

Key Features:

  • Core: Dual e200z4d cores running at up to 180 MHz, with one lockstep core for enhanced safety.
  • Memory: Equipped with 4MB of Flash memory and 592KB of RAM, providing ample space for complex applications and data storage.
  • Advanced Timer: Includes a Modular Timer Unit (MTU) for complex timing operations and motor control.
  • Connectivity: Features a rich set of communication interfaces including FlexCAN, LINFlexD, DSPI, and Ethernet for versatile networking capabilities.
  • Security: Comes with state-of-the-art security features such as a Memory Protection Unit (MPU), cryptographic services, and a secure boot process to protect against unauthorized access and ensure data integrity.
  • Analog Interfaces: Integrated Analog-to-Digital Converters (ADCs) and Digital-to-Analog Converters (DACs) for accurate sensor interfacing and control.
  • Power Management: Advanced power management system for reduced power consumption in various modes of operation.

Applications:

This microcontroller is ideal for a range of applications, particularly in the automotive sector, where it can be used in powertrain systems, advanced driver assistance systems (ADAS), body control modules, and gateway modules. Its robust design also makes it suitable for industrial control systems, robotics, and other applications requiring high-speed processing and real-time control.

Quality and Reliability:

The SPC5746BK1MMJ6R is manufactured to meet the highest quality standards, ensuring reliable operation even in the most demanding environments. It complies with automotive-grade quality and is suitable for use in safety-critical systems, adhering to industry standards like ISO 26262 for functional safety in road vehicles.

You May Also Be Interested in

Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.3657 $86.7314
3+ $35.5821 $106.7463
5+ $34.4702 $172.3510
6+ $33.3583 $200.1498
8+ $32.2463 $257.9704
11+ $28.9105 $318.0155
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,450 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess