EN
  • EN
  • DE

SPC5746BSK1AMMH6

Part No SPC5746BSK1AMMH6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 100MAPBGA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features e200z4 series Microcontroller IC 32-Bit 160MHz 3MB (3M x 8) FLASH 100-MAPBGA (11x11)
Manufacturer NXP
Series MPC57xx
Package Tray
Core Processor e200z4
Core Size 32-Bit
Speed 160MHz
Connectivity CANbus, Ethernet, FlexRay, I²C, LINbus, SPI
Peripherals DMA, I²S, POR, WDT
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
EEPROM Size 64K x 8
Supply Voltage 3.15V ~ 5.5V
Data Converters A/D 36x10b, 16x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 100-LFBGA
Case / Package 100-MAPBGA (11x11)
Family Name SPC5746
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 880
Popularity High
Supply and Demand Status Balance
Win Source Part Number 934835-SPC5746BSK1AMMH6
Ultra Librarian 3D Model Ultra Librarian SPC5746BSK1AMMH6 CAD Model

Description

The NXP SPC5746BSK1AMMH6 is a state-of-the-art microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. This powerful MCU is part of NXP's SPC57x family, which is renowned for its exceptional performance, reliability, and a rich set of features.

Built on Power Architecture technology, the SPC5746BSK1AMMH6 provides a robust processing platform with a dual-core configuration. Each core operates at a frequency of up to 200 MHz, offering high-speed computation capabilities essential for real-time processing tasks. This makes the MCU an ideal choice for advanced driver-assistance systems (ADAS), engine management, and safety-critical applications where rapid data processing is crucial.

The device comes equipped with 4MB of embedded flash memory, providing ample space for complex software applications and algorithms. Furthermore, it features 384KB of RAM, ensuring smooth and efficient operation even when handling large datasets or executing multiple processes concurrently.

Connectivity is another strong suit of the SPC5746BSK1AMMH6. It includes a variety of communication interfaces such as multiple CAN (Controller Area Network) modules, LIN (Local Interconnect Network) channels, and Ethernet support for seamless integration into existing vehicle networks and industrial systems.

Safety is a paramount concern in the target markets for this MCU, and the SPC5746BSK1AMMH6 addresses this with advanced safety features compliant with the ISO 26262 standard. It includes built-in hardware for error correction and detection, a Memory Protection Unit (MPU), and a Safety Management Unit (SMU) to ensure reliable operation in safety-critical systems.

Designed with energy efficiency in mind, the MCU also incorporates power-saving modes that reduce power consumption during idle times without compromising performance. This feature is particularly beneficial for battery-powered applications where energy conservation is key.

Overall, the NXP SPC5746BSK1AMMH6 microcontroller is a versatile and powerful solution that brings together performance, connectivity, and safety to enable sophisticated applications in the automotive and industrial sectors.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess