EN
  • EN
  • DE

SPC5746CHK0AMKU6

Part No SPC5746CHK0AMKU6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 3MB FLASH 176LQFP  /  e200z2, e200z4 series Microcontroller IC 32-Bit Dual-Core 80MHz/160MHz 3MB (3M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4
Core Size 32-Bit Dual-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 3MB (3M x 8)
Program Memory Type FLASH
RAM Size 512K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5746
Other Names 935318894557
Standard Package 200
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263936-SPC5746CHK0AMKU6
Ultra Librarian 3D Model Ultra Librarian SPC5746CHK0AMKU6 CAD Model

Description

The NXP SPC5746CHK0AMKU6 is a cutting-edge microcontroller designed for automotive and industrial applications that require high levels of performance, reliability, and efficiency. As part of NXP's SPC57 series, this microcontroller is built on Power Architecture® technology, ensuring robust operation and compatibility with a wide range of software and hardware tools.

Key Features

  • Core: The SPC5746CHK0AMKU6 features a dual-core 32-bit Power Architecture® with a maximum frequency of 160 MHz, providing high computational power for complex tasks.
  • Memory: Equipped with 1 MB of flash memory and 64 KB of RAM, it offers ample space for program storage and efficient data handling.
  • Connectivity: This microcontroller supports a variety of communication interfaces, including CAN, LIN, and Ethernet, enabling seamless integration into connected systems.
  • Security: Advanced security features are integrated to protect against unauthorized access and ensure the integrity of the system's operation.
  • Analog Interfaces: It includes multiple analog-to-digital converters (ADCs) and digital-to-analog converters (DACs), which are essential for processing real-world signals.
  • Temperature Range: The device operates within an extended temperature range, making it suitable for harsh environments.

Applications

The SPC5746CHK0AMKU6 is ideal for a variety of applications, including but not limited to:

  • Automotive control units (ECUs) for engine management, transmission control, and advanced driver-assistance systems (ADAS)
  • Industrial automation systems requiring real-time control and processing
  • Flight control systems in aerospace applications

Development Support

Developers can take advantage of NXP's comprehensive suite of development tools for the SPC57 series, which includes software drivers, code examples, and evaluation boards. This ensures a streamlined development process, from initial prototyping to final product deployment.

With its robust feature set, the NXP SPC5746CHK0AMKU6 microcontroller is an excellent choice for designers looking to create sophisticated and reliable systems in the automotive and industrial sectors.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess