EN
  • EN
  • DE

SPC5747GK1CKU2

Part No SPC5747GK1CKU2
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 4MB FLASH 176LQFP  /  e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/120MHz 4MB (4M x 8) FLASH 176-LQFP (24x24)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Package Bulk
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/120MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 4MB (4M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5747
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Other Names 935316223557
Standard Package 200
Win Source Part Number 1187140-SPC5747GK1CKU2
Ultra Librarian 3D Model Ultra Librarian SPC5747GK1CKU2 CAD Model

Description

The SPC5747GK1CKU2 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to meet the rigorous demands of automotive and industrial applications. This device is part of the Power Architecture® family and is built on a 55nm technology process that offers a perfect blend of performance, power efficiency, and reliability.

Key Features:

  • Core: The SPC5747GK1CKU2 features a dual-core Power Architecture with cores operating up to 200 MHz, providing robust computational power for complex applications.
  • Memory: It includes an extensive memory range with up to 4MB of Flash memory and 256KB of RAM, ensuring ample space for program code and data storage.
  • Communication Interfaces: A variety of communication interfaces such as CAN, LIN, and Ethernet are available for versatile connectivity options.
  • Security: Enhanced security features are embedded to protect against unauthorized access and ensure secure data handling, crucial for automotive safety and data integrity.
  • Timers and Analog Interfaces: It comes equipped with multiple timers, ADCs, and DACs, facilitating precise control and monitoring of various parameters.

Applications:

The SPC5747GK1CKU2 is ideal for a range of applications, particularly in the automotive sector, including:

  • Engine Management Systems
  • Transmission Control Units
  • Advanced Driver Assistance Systems (ADAS)
  • Automotive Gateway Modules
  • Hybrid and Electric Vehicle Control Units

Quality and Reliability:

As with all NXP products, the SPC5747GK1CKU2 is manufactured to the highest quality standards, ensuring exceptional reliability for safety-critical applications. It operates within a wide temperature range and is designed to withstand the harsh conditions typical of automotive environments.

Support and Resources:

NXP provides comprehensive support for the SPC5747GK1CKU2, including development tools, software libraries, and documentation to facilitate rapid development and deployment. Customers can access a variety of resources to help streamline their design process and reduce time to market.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $14.6617
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess