EN
  • EN
  • DE

SPC5748GK1MKU6R

Part No SPC5748GK1MKU6R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 6MB FLASH 176LQFP  /  e200z2, e200z4, e200z4 series Microcontroller IC 32-Bit Tri-Core 80MHz/160MHz 6MB (6M x 8) FLASH 176-LQFP (24x24)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 129
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 176-LQFP Exposed Pad
Supplier Device Package 176-LQFP (24x24)
Base Product Number SPC5748
Other Names 935322387528
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263929-SPC5748GK1MKU6R
Ultra Librarian 3D Model Ultra Librarian SPC5748GK1MKU6R CAD Model

Description

Introducing the SPC5748GK1MKU6R Microcontroller from NXP

The SPC5748GK1MKU6R is a cutting-edge microcontroller unit (MCU) designed and manufactured by NXP Semiconductors, a leader in automotive processing technology. This powerful MCU is part of NXP's SPC57 series, specifically engineered for automotive and industrial applications that require high levels of reliability and performance.

At the heart of the SPC5748GK1MKU6R is a 32-bit Power Architecture® core that operates at a frequency of up to 200 MHz, providing robust computational capabilities to handle complex tasks. This microcontroller is equipped with 1.5 MB of embedded flash memory and 128 KB of RAM, ensuring ample storage for firmware and efficient data handling for real-time operations.

The SPC5748GK1MKU6R boasts a comprehensive suite of features that make it an ideal choice for safety-critical applications. It includes advanced timers, multiple communication interfaces such as CAN, LIN, and Ethernet, and a state-of-the-art analog-to-digital converter (ADC) for precise measurement and control. This MCU also comes with an enhanced Direct Memory Access (eDMA) controller, which enables high-speed data transfers without burdening the CPU.

Security is paramount in automotive and industrial control systems, and the SPC5748GK1MKU6R addresses this need with its integrated hardware security module (HSM). This module provides encryption, secure boot, and other cryptographic services to protect against unauthorized access and tampering.

Designed with functional safety in mind, the SPC5748GK1MKU6R meets the stringent requirements of the ISO 26262 standard, making it suitable for use in systems up to ASIL D, the highest level of automotive safety integrity. Its fault-tolerant architecture includes built-in self-test capabilities, error correction code (ECC) on both flash and RAM, and redundant peripherals to ensure reliable operation under all conditions.

The SPC5748GK1MKU6R is not only a powerhouse in terms of performance but also offers flexibility for developers. It supports a wide range of operating voltages and temperatures, ensuring adaptability across different environments and applications. With its comprehensive development support, including software drivers, development tools, and reference designs, the SPC5748GK1MKU6R is the perfect choice for engineers looking to accelerate their product development and bring robust, secure, and safe products to market.

You May Also Be Interested in

Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess