EN
  • EN
  • DE

SPC5748GSK1MMN6

Part No SPC5748GSK1MMN6
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z2, e200z4, e200z4
Core Size 32-Bit Tri-Core
Speed 80MHz/160MHz
Connectivity CANbus, Ethernet, I2C, LINbus, SAI, SPI, USB, USB OTG
Peripherals DMA, LVD, POR, WDT
Number of I/O 246
Program Memory Size 6MB (6M x 8)
Program Memory Type FLASH
RAM Size 768K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 80x10b, 64x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 324-LBGA
Supplier Device Package 324-MAPBGA (19x19)
Base Product Number SPC5748
Other Names 935320249557
Standard Package 336
MSL Level 3 (168 Hours)
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1263947-SPC5748GSK1MMN6
Ultra Librarian 3D Model Ultra Librarian SPC5748GSK1MMN6 CAD Model

Description

The SPC5748GSK1MMN6 is a cutting-edge microcontroller unit (MCU) from NXP Semiconductors, designed to cater to the rigorous demands of automotive and industrial applications. This powerful MCU is part of the MPC57xx family, which is renowned for its exceptional performance, reliability, and a suite of features tailored for high-end embedded systems.

Key Features

  • Advanced Core: At the heart of the SPC5748GSK1MMN6 lies a 32-bit Power Architecture® core, which operates at speeds up to 180 MHz, delivering the computational power necessary for complex applications.
  • Memory: The device comes equipped with 1.5MB of embedded flash memory and 128KB of RAM, ensuring ample space for program code and efficient data handling.
  • Enhanced Safety: With features like Error Correction Code (ECC) on both flash and RAM, along with a Memory Protection Unit (MPU), the MCU ensures high data integrity and supports the development of safety-critical systems that can meet ASIL-D standards.
  • Connectivity: A variety of communication interfaces are available, including multiple CAN modules, LIN, and Ethernet, facilitating easy integration into existing networks and supporting complex communication protocols.
  • Timer Units: Comprehensive timing systems, such as Real-Time Clock (RTC), Periodic Interrupt Timers (PIT), and Motor Control Timers, provide precise timing control for a wide range of applications.
  • Analog Modules: Integrated Analog-to-Digital Converters (ADCs) offer high precision measurements, which are crucial for sensor data acquisition and control applications.

Applications

The robust feature set of the SPC5748GSK1MMN6 makes it an ideal choice for various applications within the automotive sector, including advanced driver-assistance systems (ADAS), engine management, transmission control, and body electronics. Additionally, its high level of integration and performance capabilities also make it suitable for industrial control systems, robotics, and other applications requiring high-speed processing and real-time control.

Quality and Support

NXP is committed to delivering products of the highest quality. The SPC5748GSK1MMN6 is backed by NXP's rigorous testing and validation processes, ensuring reliability and performance in even the most demanding environments. Furthermore, customers benefit from NXP's extensive support network, including detailed documentation, development tools, and an active community of experts.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess