EN
  • EN
  • DE

SPC5777MK0MVU8R

Part No SPC5777MK0MVU8R
Manufacturer NXP / Nexperia
Catalog Embedded - Microcontrollers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr NXP USA Inc.
Series MPC57xx
Core Processor e200z7
Core Size 32-Bit Tri-Core
Speed 300MHz
Connectivity CANbus, EBI/EMI, Ethernet, FlexRAY, I²C, LINbus, SPI, PSI, UART/USART
Peripherals DMA, LVD, POR, Zipwire
Program Memory Size 8.64MB (8M x 8)
Program Memory Type FLASH
RAM Size 404K x 8
Supply Voltage - Operating 3V ~ 5.5V
Data Converters A/D 12b SAR, 16b Sigma-Delta
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 416-BBGA
Supplier Device Package 416-PBGA (27x27)
Base Product Number SPC5777
Other Names 935320541518
Standard Package 500
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8542.31.0001
Win Source Part Number 1263903-SPC5777MK0MVU8R
Ultra Librarian 3D Model Ultra Librarian SPC5777MK0MVU8R CAD Model

Description

The NXP SPC5777MK0MVU8R is a state-of-the-art microcontroller unit (MCU) designed to meet the rigorous demands of automotive and industrial applications. This powerhouse MCU is part of the MPC57xx family, which is renowned for its exceptional performance, reliability, and security features.

Key Features

  • Advanced Core: The SPC5777MK0MVU8R features a dual-core Power Architecture with cores running at speeds of up to 264 MHz, providing robust processing capabilities for complex applications.
  • Memory: It comes equipped with 4 MB of flash memory and 512 KB of RAM, ensuring ample space for program storage and smooth multitasking operations.
  • Enhanced Security: With state-of-the-art security features including a Memory Protection Unit (MPU), cryptographic services, and secure boot options, this MCU ensures the protection of sensitive data and prevents unauthorized access.
  • Communication Interfaces: A wide array of communication options are available, including multiple CAN interfaces, LIN, FlexRay, and Ethernet, facilitating versatile connectivity for various automotive networks.
  • Robust I/O: The device provides numerous I/O options for interfacing with sensors, actuators, and other peripherals, making it highly adaptable to different system requirements.
  • Automotive-Grade Design: Built to withstand the harsh conditions of automotive environments, the SPC5777MK0MVU8R is AEC-Q100 qualified and operates over an extended temperature range.

Applications

The NXP SPC5777MK0MVU8R MCU is ideally suited for a variety of applications within the automotive sector, including engine management systems, transmission control units, advanced driver assistance systems (ADAS), and gateway modules. Its robust design and advanced features also make it suitable for high-performance industrial control systems.

Quality and Support

NXP is committed to providing exceptional quality and long-term support for its products. The SPC5777MK0MVU8R is backed by a comprehensive ecosystem of development tools, software, and documentation, enabling designers to accelerate the development process and bring their products to market faster.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $82.4501 $82.4501
2+ $67.6515 $135.3030
3+ $65.5374 $196.6122
4+ $63.4233 $253.6932
5+ $61.3092 $306.5460
7+ $54.9668 $384.7676
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess