EN
  • EN
  • DE

SSL8516DB1195,598

Part No SSL8516DB1195,598
Manufacturer NXP / Nexperia
Catalog Board Mount LED Drivers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - LED Drivers
Mfr NXP USA Inc.
Package Box
Current - Output / Channel 1.6A
Outputs and Type 1, Isolated
Voltage - Output 16V ~ 48V
Features Dimmable
Voltage - Input 90 ~ 300 VAC
Supplied Contents Board(s)
Utilized IC / Part SSL8516T
Base Product Number SSL85
Other Names 568-11569,935304453598
Standard Package 1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.1180
Win Source Part Number 1283898-SSL8516DB1195,598
Ultra Librarian 3D Model Ultra Librarian SSL8516DB1195,598 CAD Model

Description

Introducing the SSL8516DB1195,598 from NXP

Discover the cutting-edge SSL8516DB1195,598, a state-of-the-art lighting solution brought to you by NXP Semiconductors. This product is specifically designed to meet the rigorous demands of modern lighting applications. It boasts a compact design and is packed with features that make it an ideal choice for a wide array of lighting scenarios.

Advanced Technology for Superior Performance

The SSL8516DB1195,598 utilizes advanced technology to deliver high efficiency and reliability. It is built on a robust driver IC platform that ensures smooth and stable operation over a wide range of input voltages. Whether you are looking to implement this product in residential, commercial, or industrial environments, you can expect consistent performance and longevity.

Energy Efficiency at Its Core

Energy efficiency is at the heart of the SSL8516DB1195,598. This product is designed to minimize power consumption without compromising on light quality or brightness. It supports various dimming options, allowing for greater control over lighting conditions and further energy savings. With the growing emphasis on sustainable and eco-friendly solutions, the SSL8516DB1195,598 is a perfect fit for environmentally conscious projects.

Seamless Integration and Ease of Use

Integration of the SSL8516DB1195,598 into your lighting system is straightforward, thanks to its user-friendly interface and flexible configuration options. Its compact size ensures that it can be easily incorporated into a wide range of luminaire designs. Whether you are retrofitting existing fixtures or developing new ones, this product can adapt to your specific needs.

Built for Durability

Durability is a key factor in lighting components, and the SSL8516DB1195,598 does not disappoint. NXP has engineered this product to withstand the test of time, ensuring that it can handle the stresses of continuous operation. It is resistant to common issues such as thermal fluctuations and electrical disturbances, giving you peace of mind that your lighting will remain operational for years to come.

In summary, the SSL8516DB1195,598 from NXP is a top-tier lighting solution that offers efficiency, performance, and reliability. Its advanced features and design make it the go-to choice for professionals seeking to enhance their lighting systems with the latest semiconductor technology.

You May Also Be Interested in

Recom Power
LED DRIVER CC BUCK 2-35V 350MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-30V 1A
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 21-86V 500MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-28V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BOOST 12-64V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-35V 300MA
Need more? Email Us
Mean Well Enterprises Co., Ltd.
LED DRIVER CC BUCK 2-32V 600MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 700MA
Need more? Email Us
Recom Power
LED DRIVER CC BUCK 2-56V 350MA
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess