EN
  • EN
  • DE

SSTU32964ET/G

Part No SSTU32964ET/G
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838883-SSTU32964ET/G
Ultra Librarian 3D Model Ultra Librarian SSTU32964ET/G CAD Model

Description

Product Overview: NXP SSTU32964ET/G

The NXP SSTU32964ET/G is a high-performance, 24-bit configurable registered buffer designed for standard DIMM (Dual In-Line Memory Module) applications in high-speed memory buffering. This integrated circuit is part of NXP's leading-edge interface technology portfolio, which provides solutions for improved signal integrity and timing performance in complex computing and memory systems.

Engineered to operate with a supply voltage of 1.8V, the SSTU32964ET/G is optimized for DDR2 (Double Data Rate 2) memory applications. It features a 1:1 signal buffering capability with SSTL_18 (Stub Series Terminated Logic) compatibility, ensuring that it can interface with high-speed memory signals without compromising signal quality or integrity.

The device comes in a TFBGA (Thin Fine-Pitch Ball Grid Array) package, which is known for its space-saving design and excellent thermal performance, making it an ideal choice for densely packed PCBs (Printed Circuit Boards) commonly found in servers, workstations, and high-end computing applications.

Key Features:

  • 24-bit 1:1 registered buffer with SSTL_18 inputs and outputs.
  • Supports DDR2 memory interface applications.
  • Operates from a 1.8V power supply for reduced power consumption.
  • TFBGA packaging for compact footprint and efficient thermal management.
  • Provides signal integrity and timing improvements for high-speed memory designs.

Applications:

  • High-speed memory modules for servers and workstations.
  • High-performance computing systems.
  • Advanced telecommunications equipment.
  • Enterprise networking and storage systems.

The NXP SSTU32964ET/G is a testament to NXP's commitment to delivering advanced interface solutions that meet the evolving needs of the technology industry. Whether for data-intensive applications or systems requiring high-speed data processing, this registered buffer stands as a reliable and efficient component that designers and engineers can trust.

You May Also Be Interested in

ACL Staticide Inc
ESD SAFETY SHIELD AEROSOL
Need more? Email Us
SCS
FLOOR MAT ESD DISSP 3-LAYER GRY
Lowest to $3.3622
Staco Energy Products Company
VARIABLE TRANSFORMER 260V 10A
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Adafruit Industries LLC
WIRE WRAP THIN PROTOTYPING & REP
Need more? Email Us
Desco
ESD HANDLER 10-3/4X16X2-1/4
Need more? Email Us
B&K Precision
O'SCOPE 60MHZ DUAL TR/DLY SWEEP
Lowest to $1.2959
Vector Electronics
BREADBOARD GENERAL PURPOSE NPTH
Lowest to $0.1392
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.7637 $67.0548
9+ $13.7549 $123.7941
14+ $13.3252 $186.5528
18+ $12.8956 $232.1208
24+ $12.4659 $299.1816
32+ $11.1758 $357.6256
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,160 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess