EN
  • EN
  • DE

SSTUB32964ET/G

Part No SSTUB32964ET/G
Manufacturer NXP / Nexperia
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer NXP
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 838884-SSTUB32964ET/G
Ultra Librarian 3D Model Ultra Librarian SSTUB32964ET/G CAD Model

Description

The NXP SSTUB32964ET/G is a high-performance, registered clock driver designed for use in server and workstation memory modules that require a robust interface at high speeds. As an integral component in the memory signal path, this device ensures signal integrity by providing a clean, stable, and buffered clock signal to the memory module, thus enhancing system reliability and performance.

Key Features

  • High-Speed Operation: This clock driver is engineered to support high-frequency operation, making it suitable for advanced server memory modules.
  • Low Jitter Performance: The SSTUB32964ET/G is designed to minimize clock signal jitter, which is crucial for maintaining data integrity at high speeds.
  • Multiple Outputs: It features multiple clock outputs, ensuring that it can drive several memory modules or other system components simultaneously.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating and ensure stable operation under varying conditions.
  • Power Management: Advanced power management capabilities allow the device to maintain optimal power efficiency, reducing overall system power consumption.

Applications

The SSTUB32964ET/G is primarily used in high-performance computing environments. It is ideal for:

  • Server memory modules
  • Workstation memory modules
  • Enterprise computing systems

Technical Specifications

At the core of the SSTUB32964ET/G's specifications are:

  • Registered clock driver technology
  • Compatibility with high-speed memory interfaces
  • Reduced signal degradation and crosstalk
  • Compliance with JEDEC standards

Quality and Reliability

NXP is known for its commitment to quality and reliability, and the SSTUB32964ET/G is no exception. It is manufactured using the latest semiconductor fabrication technologies and passes through rigorous testing to ensure it meets the highest industry standards for performance and longevity.

You May Also Be Interested in

Box Partners
3.6 MIL MOISTURE BARRIER BAG, 24
Lowest to $0.2310
TE Connectivity
HEATSHRINK FAB 2:1 0.90" 470MM
Lowest to $19.2065
National Marker Company
PIPE MARKER, PRECOILED AND STRAP
Need more? Email Us
Kitronik Ltd.
ALLIGATOR CLIP WITH FEMALE HEADE
Need more? Email Us
American Hakko Products, Inc.
SOLDER SPONGE 2.6X2.6" CNTR HOLE
Need more? Email Us
Glenair, Inc.
CONNECTOR BACKSHELL
Need more? Email Us
American Hakko Products, Inc.
STRAIN RELIEF,CORD,ESD,907/908/9
Lowest to $42.1471
American Hakko Products, Inc.
HANDLE,W/GRIP,ESD,851
Lowest to $29.7713
NOVATEK
FLANGED INTAKE DOOR, NOVAIR 2000
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.9706 $71.8824
8+ $14.7447 $117.9576
13+ $14.2839 $185.6907
17+ $13.8230 $234.9910
22+ $13.3622 $293.9684
29+ $11.9808 $347.4432
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess