EN
  • EN
  • DE

CAT93C46S-RE10

Part No CAT93C46S-RE10
Manufacturer ON Semiconductor
Catalog Unclassified Memory
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Memory
Manufacturer ON Semiconductor
Win Source Part Number 239934-CAT93C46S-RE10
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian CAT93C46S-RE10 CAD Model

Description

ON Semiconductor CAT93C46S-RE10 Microchip Overview

The CAT93C46S-RE10 is a high-quality EEPROM (Electrically Erasable Programmable Read-Only Memory) microchip produced by ON Semiconductor, a leading manufacturer in the semiconductor industry. This device is specifically designed to provide a robust and reliable non-volatile memory solution for a wide range of electronic applications.

Key Features

  • Memory Size: The CAT93C46S-RE10 offers a 1-Kb (128 x 8 or 64 x 16) memory size, which is suitable for storing configuration data, device parameters, and small application code.
  • Organization: Users can choose between 8-bit or 16-bit data organization, giving flexibility in how data is structured and accessed.
  • Operating Voltage: It operates within a voltage range of 1.8V to 5.5V, making it compatible with various low-power and standard applications.
  • Communication: The device utilizes a simple serial interface for communication, ensuring easy integration into most microcontroller-based systems.
  • Write Protection: Features self-timed write cycle with auto-clear and write protection mechanisms to prevent inadvertent data corruption.
  • Endurance: Offers a high write endurance of 1,000,000 cycles, ensuring data can be reliably updated when needed.
  • Data Retention: Guaranteed data retention of 100 years, providing long-term data stability for applications that require extended operational lifetimes.
  • Package: Available in a compact 8-lead SOIC package, it is ideal for space-constrained applications.
  • Temperature Range: The device is operational over the industrial temperature range of -40°C to +85°C, suitable for harsh environments.

Applications

The CAT93C46S-RE10 is versatile and can be used in various applications, including but not limited to:

  • Portable devices
  • Medical equipment
  • Automotive systems
  • Industrial controls
  • Consumer electronics

With its robust feature set, the CAT93C46S-RE10 from ON Semiconductor is an excellent choice for designers looking for a reliable and flexible non-volatile memory solution that can withstand the demands of a broad spectrum of electronic applications.

You May Also Be Interested in

Altera
IC FLASH RAM 32MBIT PAR 66SCSP
Need more? Email Us
Micron Technology Inc.
IC DRAM 256MBIT PAR 54TSOP II
Need more? Email Us
Cypress Semiconductor Corp
IC SRAM 36MBIT PARALLEL 165FBGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC FLASH 128MBIT PAR 64LFBGA
Lowest to $13.4669
IDT, Integrated Device Technology Inc
IC SRAM 9MBIT PARALLEL 165CABGA
Need more? Email Us
ISSI, Integrated Silicon Solution Inc
IC DRAM 256MBIT PAR 134TFBGA
Need more? Email Us
IDT, Integrated Device Technology Inc
IC SRAM 18MBIT PARALLEL 119PBGA
Need more? Email Us
Alliance Memory, Inc.
IC SRAM 8MBIT PARALLEL 90TFBGA
Need more? Email Us
Alliance Memory, Inc.
MT40A1G8AG-062E:R
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess