EN
  • EN
  • DE

SSTVF16859BS

Part No SSTVF16859BS
Manufacturer NXP / Nexperia
Catalog Electronic Wholesale
Description 13-bit 1:2 SSTL_2 registered buffer for DDR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1260072-SSTVF16859BS
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SSTVF16859BS CAD Model

Description

The NXP SSTVF16859BS is a high-performance, 2.5V to 3.3V compatible, 13-bit to 26-bit configurable registered buffer designed for use in server and workstation memory modules, as well as in communication systems. With its versatility and advanced features, it is engineered to meet the demands of high-speed signal processing while maintaining signal integrity across various applications.

Key Features

  • Compatibility: The SSTVF16859BS operates with a supply voltage range of 2.5V to 3.3V, making it suitable for a wide array of systems and ensuring compatibility with both existing and new designs.
  • Flexibility: It offers a 13-bit to 26-bit configurable registered buffer, providing designers with the flexibility to tailor the device to their specific needs, whether for memory modules or high-speed communication systems.
  • Performance: Designed for high-speed operation, the SSTVF16859BS can facilitate faster data processing, contributing to improved overall system performance.
  • Enhanced Signal Integrity: The device includes features that help maintain signal integrity, even at high speeds, thus ensuring reliable operation and reducing the likelihood of data errors.

Applications

The SSTVF16859BS is ideal for a variety of applications, including:

  • Server and workstation memory modules, where reliable high-speed data transfer is critical.
  • Communication systems that require robust signal integrity for data integrity and throughput.
  • High-speed signal processing applications, where the device's performance can be leveraged to handle complex tasks efficiently.

Technical Specifications

The technical specifications of the SSTVF16859BS include:

  • Supply Voltage (V<sub>CC): 2.5V to 3.3V
  • Configurable 13-bit to 26-bit registered buffer
  • Bus Hold on data inputs eliminates the need for external pull-up/pull-down resistors
  • Flow-through pinout simplifies PCB layout

Overall, the NXP SSTVF16859BS registered buffer is a powerful component that provides a blend of flexibility, performance, and reliability, making it an excellent choice for a multitude of high-speed data processing applications.

You May Also Be Interested in

Altera
Need more? Email Us
Atmel
Lowest to $24.7389
Intersil Corporation
Lowest to $5.0142
Freescale Semiconductor - NXP
Lowest to $27.1621
Texas Instruments
Need more? Email Us
STMicroelectronics
Need more? Email Us
Atmel
Lowest to $8.5447
Texas Instruments
Need more? Email Us
Texas Instruments
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $26.8930 $80.6790
6+ $22.0663 $132.3978
9+ $21.3767 $192.3903
12+ $20.6872 $248.2464
15+ $19.9977 $299.9655
20+ $17.9291 $358.5820
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess