EN
  • EN
  • DE

SX2248EGT1

Part No SX2248EGT1
Manufacturer NXP / Nexperia
Catalog OEM Parts ( S )
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1097518-SX2248EGT1
Categories OEM Parts( S )
Manufacturer NXP
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian SX2248EGT1 CAD Model

Description

Product Overview: SX2248EGT1 - NXP

The SX2248EGT1 is a cutting-edge semiconductor component designed and manufactured by NXP Semiconductors, a leader in the industry known for its innovative and reliable products. This high-performance product is tailored for advanced electronic applications where precision, efficiency, and durability are paramount.

Key Features:

  • High Integration: The SX2248EGT1 integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for electronic systems.
  • Energy Efficiency: Designed with power conservation in mind, this component exhibits low power consumption, making it an ideal choice for energy-sensitive applications.
  • Robust Performance: NXP's commitment to quality ensures that the SX2248EGT1 operates reliably under a wide range of environmental conditions and can withstand the demands of continuous operation.
  • Advanced Technology: Utilizing the latest semiconductor technologies, the SX2248EGT1 offers superior performance characteristics that enhance the overall functionality of the end product.

Applications:

The SX2248EGT1 is versatile and can be used across a variety of applications, including but not limited to automotive systems, industrial controls, consumer electronics, and communication infrastructures. Its adaptability to different market segments makes it a valuable component for manufacturers looking to innovate and improve their products.

Quality and Support:

NXP provides comprehensive technical support for the SX2248EGT1, including detailed documentation, application notes, and design resources to assist customers in implementing the component into their designs. Additionally, the product meets stringent quality standards, ensuring high reliability and customer satisfaction.

Environmental Compliance:

In alignment with global environmental directives, the SX2248EGT1 is produced with eco-friendly materials and processes, reaffirming NXP's commitment to sustainability and environmental responsibility.

You May Also Be Interested in

Micrel
Need more? Email Us
JST Sales America Inc.
Terminal Socket, 28-22 AWG, OD1.2-1.9MM, Tin
Lowest to $0.0067
Silicon Storage Technology, Inc
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
SMC Diode Solutions
DIODE ARRAY GP 200V ITO220AB / Diode Array 1 Pair Common Cathode Standard 200 V Through Hole TO-220-3 Full Pack, Isolated Tab
Lowest to $0.3795
WIMA
Capacitor, Radial, 3.3uF, AC, 630VDC, 20%
Need more? Email Us
Level One
Need more? Email Us
Fairchild/ON Semiconductor
Need more? Email Us
Micrel
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess