EN
  • EN
  • DE

T1024NSN7KQA

Part No T1024NSN7KQA
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 2XCPU 64-BIT PWR ARCH 1.
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1GHz 780-FBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-FBGA
Case / Package 780-FBGA (23x23)
Family Name T1024NSN7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935883-T1024NSN7KQA
Ultra Librarian 3D Model Ultra Librarian T1024NSN7KQA CAD Model

Description

The T1024NSN7KQA is a cutting-edge semiconductor component manufactured by NXP Semiconductors, a leader in the industry known for their innovative and reliable products. This device is part of NXP's T-series product line, which is designed to deliver high performance and efficiency for a variety of applications.

Key Features

  • Processor: The T1024 features a 64-bit Power Architecture core, which provides a robust platform for embedded systems that require high-speed processing and multitasking capabilities.
  • Speed: It operates at an impressive frequency, ensuring swift data processing and system responsiveness, which is crucial for applications that demand quick turnaround times.
  • Connectivity: This component offers a range of connectivity options, including Ethernet interfaces for network connectivity, which are essential for systems that need to communicate within a network or over the internet.
  • Security: Security is a paramount concern in today's digital landscape, and the T1024NSN7KQA comes equipped with advanced security features to protect the integrity of the system and the data it handles.
  • Power Efficiency: Despite its powerful performance capabilities, this product is designed to be energy-efficient, helping to reduce overall power consumption and heat generation, which is beneficial for maintaining the longevity of the system.

Applications

The versatility of the T1024NSN7KQA makes it suitable for a broad range of applications. It is commonly used in networking equipment, such as routers and switches, as well as industrial control systems, where reliability and uptime are critical. Additionally, it can be found in automotive applications, aerospace and defense systems, and other embedded computing environments where high performance and reliability are non-negotiable.

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The T1024NSN7KQA is no exception, and it undergoes rigorous testing and quality assurance processes to ensure it performs to the specifications and withstands the demands of real-world applications.

In conclusion, the T1024NSN7KQA from NXP is a powerful and reliable component that offers a blend of performance, connectivity, security, and power efficiency, making it an excellent choice for a wide array of sophisticated electronic systems.

You May Also Be Interested in

Cirrus Logic Inc.
IC MPU EP7 74MHZ 208LQFP
Lowest to $1.6320
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT; / Microprocessor IC *
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750GX RISC / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $93.8438
Broadcom Limited
SECURE PROCESSOR / Microprocessor IC *
Lowest to $18.7688
IBM
IBM25PPC750 - POWERPC 750FX RISC / Microprocessor IC *
Need more? Email Us
Broadcom Limited
AU1550 MIPS PROCESSOR 333MHZ / Microprocessor IC *
Need more? Email Us
Broadcom Limited
QUAD CORE A57 STRATAGX PRODUCT / Microprocessor IC *
Need more? Email Us
Cirrus Logic Inc.
IC MPU EP9 200MHZ 352BGA
Lowest to $37.9914

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess