EN
  • EN
  • DE

PIC18F4685-I/PT

Part No PIC18F4685-I/PT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 8-bit PIC RISC 96KB Flash 5V 44-Pin TQFP Tray / IC MCU 8BIT 96KB FLASH 44TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor PIC
Part Core Size 8-Bit
Speed(Frequency) 40MHz
Number of I/O 36
Program Memory Size 96KB (48K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Data RAM Size 3.25K x 8
Supply Voltage - Operating 4.2 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 44-TQFP (10x10)
Win Source Part Number 086072-PIC18F4685-I/PT
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Application Field Used in Industrial
Family Name PIC18F4685
Introduction Date March 01, 2006
ECCN 3A991.a.2
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian PIC18F4685-I/PT CAD Model

Description

Microchip Technology's PIC18F4685-I/PT Microcontroller

The PIC18F4685-I/PT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its versatility and efficiency in a wide range of applications. This powerful MCU is built on Microchip's advanced PIC18 architecture and is designed to handle complex tasks within embedded systems.

With its robust feature set, the PIC18F4685-I/PT is ideal for applications requiring significant control capabilities, such as automotive systems, industrial automation, and smart devices. The MCU operates at a maximum frequency of 40 MHz, providing the computational speed necessary for real-time processing and control tasks.

Key Features:

  • Core: 8-bit PIC18 CPU, which allows for efficient code execution and provides ample power for a variety of tasks.
  • Memory: Equipped with 96 KB of flash program memory, 3,328 bytes of RAM, and 1 KB of EEPROM, this MCU offers plenty of space for complex programs and data storage.
  • I/O Pins: The device features 40 programmable input/output pins, giving developers the flexibility to connect to a wide range of peripherals and sensors.
  • Communication Interfaces: Offers multiple communication interfaces, including USART, SPI, and I2C, facilitating easy integration with other components and systems.
  • 10-bit Analog-to-Digital Converter (ADC): With 16 channels, the ADC allows for precise measurement of analog signals, essential for sensor interfacing and data acquisition.
  • Timers and PWM: Features timers and up to two capture/compare/PWM (CCP) modules, enabling accurate timing operations and PWM outputs for motor control and other applications.
  • Temperature Range: Designed to operate over an industrial temperature range (-40°C to +85°C), ensuring reliability under harsh conditions.
  • Package: Comes in a TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications.

Additionally, the PIC18F4685-I/PT supports Microchip's power-managed modes, which can significantly reduce power consumption during idle periods. This feature is particularly useful for battery-operated devices where power efficiency is crucial.

Microchip provides extensive support for the PIC18F4685-I/PT with its development tools, including the MPLAB IDE and MPLAB XC8 compiler, which simplify the development process and reduce time to market. With its combination of performance, memory, and peripherals, the PIC18F4685-I/PT is a reliable choice for designers looking to create advanced and efficient embedded systems.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $21.2462 $63.7386
6+ $17.4328 $104.5968
9+ $16.8881 $151.9929
13+ $16.3433 $212.4629
16+ $15.7985 $252.7760
22+ $14.1642 $311.6124
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,560 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess