EN
  • EN
  • DE

CAT5241WI10

Part No CAT5241WI10
Manufacturer ON Semiconductor
Catalog Data Acquisition - Digital Potentiometers
Description IC POT DIG 10K 64TAP 4CH 20SOIC
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Data Acquisition - Digital Potentiometers
Mfr ON Semiconductor
Package Tube
Product Status Obsolete
Programmable Not Verified
Number of Circuits 4
Number of Taps 64
Resistance (Ohms) 10k
Memory Type Non-Volatile
Voltage - Supply 2.5V ~ 6V
Temperature Coefficient (Typ) 300ppm/°C
Mounting Type Surface Mount
Supplier Device Package 20-SOIC
Package / Case 20-SOIC (0.295", 7.50mm Width)
Temperature Range - Operating -40°C ~ 85°C
Base Product Number CAT5241
Standard Package 36 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 914750-CAT5241WI10
Ultra Librarian 3D Model Ultra Librarian CAT5241WI10 CAD Model

Description

The CAT5241WI10 from ON Semiconductor is a state-of-the-art digital potentiometer that integrates precision, versatility, and durability into a compact package. This digital potentiometer is designed to meet the needs of a wide range of applications, from consumer electronics to industrial automation systems. It offers a reliable solution for adjusting and controlling resistance levels in electronic circuits without the need for manual tuning.

Key Features

  • Multiple Resistance Options: The CAT5241WI10 is available in various resistance values, allowing designers to choose the optimal resistance range for their specific application.
  • Dual Potentiometer Channels: This device features two independently programmable potentiometers, which can be adjusted via a simple digital interface, providing greater flexibility and control.
  • Non-Volatile Memory: Equipped with non-volatile memory, the CAT5241WI10 retains its programmed resistance values even after power is removed, ensuring consistent performance across power cycles.
  • High Resolution: With a resolution of 256 positions, users can achieve precise adjustments with incremental changes, enabling fine-tuning of resistance levels for accurate signal conditioning.
  • Wide Operating Voltage Range: The device operates over a broad voltage range, accommodating various supply levels and ensuring compatibility with a diverse array of electronic systems.
  • I2C Interface: The inclusion of an I2C-compatible interface facilitates easy integration into existing digital control systems, allowing for remote adjustments and automated control schemes.
  • Extended Temperature Range: The CAT5241WI10 is designed to operate reliably in extreme environments, with an operational temperature range that suits various industrial applications.

Applications

The flexibility and precision of the CAT5241WI10 make it an ideal choice for numerous applications. It is particularly well-suited for:

  • Adjustable power supplies and voltage regulators
  • LED lighting control systems
  • Audio equipment for volume and tone control
  • Automotive electronics for sensor calibration
  • Industrial control systems for process adjustment

In summary, the CAT5241WI10 digital potentiometer from ON Semiconductor offers a robust and versatile solution for designers seeking to incorporate digital resistance tuning in their electronic projects. Its high resolution, dual channels, and non-volatile memory make it an excellent choice for a myriad of applications that require precise and reliable control of resistance settings.

You May Also Be Interested in

Maxim Integrated
Digital Potentiometer 64POS 10k Ohm 1Pot 8-Pin uSOP Tube
Need more? Email Us
Renesas Electronics America
IC DGTL POT 2.5KOHM 64TAP 24SOIC / Digital Potentiometer 2.5k Ohm 4 Circuit 64 Taps I²C Interface 24-SOIC
Need more? Email Us
Microchip Technology
Digital Potentiometer 100kOhm 256POS Non-Volatile Linear Automotive 8-Pin SOIC N Tube / IC POT DGTL SNGL 100K SPI 8SOIC
Lowest to $3.1721
Maxim Integrated
IC DGTL POT 100KOHM 14FLIPCHIP / Digital Potentiometer 100k Ohm 2 Circuit 100, 256 Taps I²C Interface 14-FlipChip (2.11x2.34)
Need more? Email Us
Maxim Integrated
Digital Potentiometer 64POS 50k Ohm 1Pot 8-Pin SOIC Tube
Lowest to $5.6306
Microchip Technology
IC DGTL POT 50KOHM 256TAP 8SOIC / Digital Potentiometer 50k Ohm 1 Circuit 256 Taps SPI Interface 8-SOIC
Lowest to $3.9707
Maxim Integrated
Digital Potentiometer 256POS 16.5k Ohm Hex 20-Pin TSSOP Tube
Lowest to $10.1866
Intersil
DIGIPOT, 32000OHM, 100 PSTN / Digital Potentiometer 32k Ohm 1 Circuit 100 Taps Up/Down (U/D, INC, CS) Interface 8-SOIC
Need more? Email Us
Microchip Technology
IC DGTL POT 5KOHM 257TAP 8SOIC / Digital Potentiometer 5k Ohm 1 Circuit 257 Taps SPI Interface 8-SOIC
Lowest to $1.5988

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess