EN
  • EN
  • DE

T1042NSE7WQB

Part No T1042NSE7WQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description QORIQ 4X E5500 1500MHZ DDR3L/
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features PowerPC e5500 Microprocessor IC series 4 Core, 64-Bit 1.5GHz 780-FCPBGA (23x23)
Manufacturer NXP
Series QorIQ T1
Package Tray
Core Processor PowerPC e5500
Speed 1.5GHz
Operating Temperature Range 0°C ~ 105°C (TA)
Package 780-FBGA, FCBGA
Case / Package 780-FCPBGA (23x23)
Family Name T1042NSE7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Quantity per package 60
Popularity High
Supply and Demand Status Balance
Win Source Part Number 935888-T1042NSE7WQB
Ultra Librarian 3D Model Ultra Librarian T1042NSE7WQB CAD Model

Description

The T1042NSE7WQB is a high-performance, power-efficient, 64-bit multicore processor from NXP Semiconductors. This processor is part of NXP's QorIQ T1 family, designed to meet the demanding requirements of networking, telecommunications, and industrial applications. The T1042NSE7WQB integrates four e5500 Power Architecture cores, each core capable of running up to 1.4 GHz, offering an optimal balance between processing power and power consumption.

Key Features

  • Core: Four e5500 cores running at up to 1.4 GHz
  • Cache: 1 MB shared L2 cache with ECC support
  • Memory Controller: Integrated 64-bit DDR3/DDR3L memory controller with ECC
  • Networking: Extensive high-speed networking support including Gigabit Ethernet, RGMII, and SGMII interfaces
  • Security: Advanced security features with QorIQ Trust Architecture including secure boot, encryption, and tamper detection
  • Connectivity: Multiple I/O options including USB, SATA, PCIe Gen2, and SerDes lanes for flexible system integration
  • Virtualization: Hardware hypervisor for robust virtualization support
  • Package: 23x23 mm 780-ball MAPBGA package

Applications

The T1042NSE7WQB processor is well-suited for a wide range of applications, including:

  • Enterprise networking equipment such as routers, switches, and firewalls
  • Industrial control and automation systems
  • Wireless infrastructure including base station controllers and gateways
  • General-purpose embedded computing

Performance and Efficiency

With its multicore architecture and advanced power management features, the T1042NSE7WQB delivers exceptional performance per watt, making it ideal for environments where energy efficiency is a priority. Its integrated hardware accelerators for packet processing and security offload tasks from the main cores, further enhancing performance and efficiency for networking tasks.

Reliability and Security

NXP's attention to security is evident in the T1042NSE7WQB, which features the QorIQ Trust Architecture. This set of security capabilities ensures the integrity and confidentiality of data, making it a reliable choice for sensitive and mission-critical applications. The processor's ECC-supported cache and memory interfaces add an extra layer of data integrity, ensuring reliable operation in a variety of scenarios.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 176LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1GHZ 780FCPBGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $429.0000 $429.0000
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess