EN
  • EN
  • DE

T2080NXN8PTB

Part No T2080NXN8PTB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ 1.533GHZ 896FCPBGA / PowerPC e6500 Microprocessor IC QorIQ T2 4 Core, 64-Bit 1.533GHz 896-FCPBGA (25x25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ T2
Package Tray
Core Processor PowerPC e6500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.533GHz
RAM Controllers DDR3, DDR3L
Ethernet 1Gbps (8) , 2.5Gbps (4) , 10Gbps (4)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 896-BFBGA, FCBGA
Supplier Device Package 896-FCPBGA (25x25)
Base Product Number T2080
Standard Package 44
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1337897-T2080NXN8PTB
Ultra Librarian 3D Model Ultra Librarian T2080NXN8PTB CAD Model

Description

The NXP T2080NXN8PTB is a high-performance, power-efficient processor designed to meet the demands of modern embedded computing applications. This processor is part of NXP's QorIQ T2 family, which is renowned for its exceptional processing power, connectivity, and scalability. With a balanced multi-core architecture, the T2080NXN8PTB is ideal for networking, telecommunications, and industrial systems requiring robust processing capabilities.

Key Features of the T2080NXN8PTB

  • Advanced Multi-Core Architecture: Equipped with eight virtual (four dual-threaded) e6500 cores running at up to 1.8 GHz, this processor delivers impressive compute performance for complex tasks.
  • Integrated Data Path Acceleration: The T2080NXN8PTB features advanced data path acceleration logic (DPAA) that optimizes packet handling to enhance throughput and efficiency in networked systems.
  • High-Speed Connectivity: Offering a comprehensive suite of high-speed interfaces, including multiple Gigabit Ethernet, PCIe Gen3, USB 3.0, and SATA ports, this processor ensures seamless connectivity for a wide range of peripherals and high-speed data transfers.
  • Advanced Security: The processor comes with an integrated security engine that supports a variety of encryption and hashing algorithms to protect sensitive data and ensure secure communications.
  • Power Efficiency: Designed with NXP's Power Architecture technology, the T2080NXN8PTB strikes an optimal balance between performance and power consumption, making it suitable for energy-conscious applications.

Applications

The versatility of the NXP T2080NXN8PTB processor makes it an excellent choice for a range of applications, including:

  • Network routers and switches
  • Wireless infrastructure
  • Industrial control and automation systems
  • Aerospace and defense systems
  • Medical equipment

Conclusion

With its robust multi-core performance, integrated acceleration, and advanced connectivity options, the NXP T2080NXN8PTB is a versatile and efficient processor that can handle the demands of today's complex embedded systems. Whether it's for networking, industrial applications, or security-focused tasks, this processor is designed to deliver reliable and high-performance operation.

You May Also Be Interested in

Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 64B POWER ARCH, 8X 1.5GHZ
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
NXP / Nexperia
IC MPU QORIQ 1.0GHZ 525FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC8XX 50MHZ 357BGA
Need more? Email Us
NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess