EN
  • EN
  • DE

T1020NSN7PQB

Part No T1020NSN7PQB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC SOC 2CORE 1400MHZ SW 780FCBGA  /  PowerPC e5500 Microprocessor IC series 2 Core, 64-Bit 1.4GHz 780-FCPBGA (23x23)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microprocessors
Mfr NXP USA Inc.
Series QorIQ T1
Package Bulk
Core Processor PowerPC e5500
Number of Cores/Bus Width 2 Core, 64-Bit
Speed 1.4GHz
RAM Controllers DDR3L/4
Graphics Acceleration No
Ethernet 1Gbps (12)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Package / Case 780-FBGA, FCBGA
Supplier Device Package 780-FCPBGA (23x23)
Additional Interfaces I2C, MMC/SD, PCIe, SPI, UART
Base Product Number T1020NSN7
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A1
HTSUS 8542.31.0001
Other Names 935320574557
Standard Package 60
Win Source Part Number 1030817-T1020NSN7PQB
Ultra Librarian 3D Model Ultra Librarian T1020NSN7PQB CAD Model

Description

The T1020NSN7PQB is a state-of-the-art integrated circuit from NXP Semiconductors, designed to cater to the advanced needs of modern embedded computing. This powerful component is part of the QorIQ T1 family of communication processors, which are renowned for their high-performance, multicore processing capabilities.

Key Features

  • Core: The T1020 features a 64-bit Power Architecture e5500 core with a high-speed data path and multiple threads, ensuring efficient and simultaneous processing of multiple tasks.
  • Frequency: The processor operates at a frequency of up to 1.4 GHz, providing a balance between performance and power consumption.
  • Cache: It includes a 1 MB L2 cache that accelerates data access and improves overall system responsiveness.
  • Connectivity: With integrated high-speed interfaces such as PCIe Gen2, USB 2.0, SATA 2.0, and Gigabit Ethernet, this processor is well-suited for networking and storage applications.
  • Security: The T1020 comes with advanced security features including secure boot, encryption, and network security protocols, making it ideal for sensitive and secure applications.

Applications

The versatility of the T1020NSN7PQB allows it to be used across various domains, including but not limited to:

  • Enterprise networking systems
  • Industrial control and automation
  • Wireless infrastructure
  • Defense and aerospace applications
  • Data center and cloud computing platforms

Environmental and Quality Standards

Committed to environmental sustainability and quality, the T1020NSN7PQB complies with lead-free and RoHS standards. It is manufactured with precision to meet the high-quality standards expected in critical applications, ensuring reliability and longevity.

Support and Resources

NXP provides comprehensive support for the T1020NSN7PQB, including technical documentation, development tools, and software resources to facilitate system design and speed up time-to-market. Customers can access a wide range of resources through NXP's official website or through authorized distributors and support channels.

You May Also Be Interested in

Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Altera
IC MPU MOBL PENT 266MHZ 615BGA
Need more? Email Us
Zilog
IC MPU ZIP 16MHZ 100QFP
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.25GHZ 783FCPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ 800MHZ 520FCBGA
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC85XX 1.333GHZ 783FCBGA
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC82XX 200MHZ 480TBGA
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess