EN
  • EN
  • DE

T2080NXN8TTB

Part No T2080NXN8TTB
Manufacturer NXP / Nexperia
Catalog Embedded - Microprocessors
Description IC MPU QORIQ T2 1.8GHZ 896FCPBGA / PowerPC e6500 Microprocessor IC QorIQ T2 4 Core, 64-Bit 1.8GHz 896-FCPBGA (25x25)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microprocessors
Mfr NXP
Series QorIQ T2
Package Tray
Product Status Active
Core Processor PowerPC e6500
Number of Cores/Bus Width 4 Core, 64-Bit
Speed 1.8GHz
RAM Controllers DDR3, DDR3L
Ethernet 1Gbps (8), 2.5Gbps (4), 10Gbps (4)
SATA SATA 3Gbps (2)
USB USB 2.0 + PHY (2)
Temperature Range - Operating 0°C ~ 105°C (TA)
Security Features Boot Security, Cryptography, Secure Fusebox, Secure Debug, Tamper Detection, Volatile key Storage
Mounting Type Surface Mount
Package / Case 896-BFBGA, FCBGA
Supplier Device Package 896-FCPBGA (25x25)
Base Product Number T2080
Standard Package 44 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 898861-T2080NXN8TTB
Ultra Librarian 3D Model Ultra Librarian T2080NXN8TTB CAD Model

Description

The NXP T2080NXN8TTB is a high-performance, power-efficient, 64-bit multicore processor that is part of NXP's QorIQ T series. It is designed to meet the demanding needs of networking, telecommunications, and industrial applications. This processor is built on Power Architecture technology and integrates four dual-threaded e6500 cores, running at speeds up to 1.8 GHz. The T2080NXN8TTB is a versatile solution that provides a balanced combination of computing power, data throughput, and acceleration technologies.

Key Features

  • Advanced Multicore Processor: Includes four e6500 cores, each with dual threads, capable of delivering enhanced performance for complex computing tasks.
  • High-Speed Connectivity: Offers an array of high-speed interfaces including Ethernet, Serial RapidIO, and PCIe for flexible connectivity options.
  • Data Path Acceleration: Features a Data Path Acceleration Architecture (DPAA) that optimizes packet handling to improve throughput and reduce CPU load.
  • Security Features: Comes with advanced security capabilities such as secure boot, encryption, and tamper detection to ensure data protection and integrity.
  • Power Efficiency: The processor is engineered for energy efficiency, which makes it suitable for environmentally conscious applications requiring low power consumption.
  • Integrated Memory Controller: Includes an integrated memory controller supporting DDR3/DDR3L/DDR4 memory for fast and reliable data storage and retrieval.

Applications

The T2080NXN8TTB processor is ideal for a wide range of applications, including:

  • Networking equipment such as routers, switches, and gateways
  • Telecommunications infrastructure like base station controllers and network management systems
  • Industrial control and automation systems
  • Defense and aerospace applications requiring rugged, secure computing solutions

Conclusion

With its robust multicore architecture, high-speed interfaces, and advanced security features, the NXP T2080NXN8TTB processor is a powerful and reliable solution for systems that require high performance and low power consumption. Its versatility and efficiency make it an excellent choice for a multitude of sophisticated applications in networking, telecommunications, and industrial environments.

You May Also Be Interested in

NXP / Nexperia
Microprocessor, 64-Bit, 1200MHz,
Need more? Email Us
IBM
IBM25PPC750 - POWERPC 750FX RISC
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ, 1XCPU 64-BIT PWR ARCH, 1.
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU MPC83XX 333MHZ 516TEPBGA
Need more? Email Us
Freescale Semiconductor - NXP
IC MPU QORIQ P2 1.2GHZ PBGA689
Need more? Email Us
Renesas Electronics America
IC MPU RZ/A2M 528MHZ 256LFBGA
Need more? Email Us
NXP / Nexperia
IC MPU I.MX8MM 1.6GHZ 486LFBGA
Lowest to $75.2414
NXP / Nexperia
IC MPU QORLQ LS1 1.2GHZ 621BGA
Need more? Email Us
Freescale Semiconductor - NXP
QORIQ LAYERSCAPE 32-BIT ARM SOC,
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $776.1195 $776.1195
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 458 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess