EN
  • EN
  • DE

TDA1308TM

Part No TDA1308TM
Manufacturer NXP / Nexperia
Catalog Linear - Amplifiers - Audio
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits(ICs)
Family Linear - Amplifiers - Audio
Manufacturer NXP
Win Source Part Number 215828-TDA1308TM
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TDA1308TM CAD Model

Description

Product Overview: TDA1308TM by NXP

The TDA1308TM is a class-AB stereo headphone driver integrated circuit produced by NXP Semiconductors. This high-performance component is designed to provide a high-quality audio experience for a wide range of consumer electronics. It is particularly ideal for portable devices due to its low power consumption and minimal external component requirements.

Key Features

  • High-Quality Sound: The TDA1308TM is engineered to deliver a clear and natural audio signal, ensuring an immersive listening experience for end-users.
  • Low Voltage Operation: With an operating range from 3 V to 6 V, this IC is optimized for use in portable devices that run on low voltage power supplies such as battery-operated equipment.
  • Power Efficiency: The device features low power consumption, which helps in extending the battery life of the portable devices it powers.
  • No External Components: One of the standout features of the TDA1308TM is that it does not require external components for biasing, which simplifies circuit design and reduces overall system cost.
  • High Output Capability: Despite its compact size, the TDA1308TM can drive 32-ohm stereo headphones with ease, providing sufficient volume levels for most user scenarios.
  • Thermal and Short-Circuit Protection: The IC includes built-in protective features that prevent damage from overheating or accidental short circuits, enhancing the longevity and reliability of the product.

Applications

The TDA1308TM is versatile and can be used in a variety of applications, including:

  • Portable audio players
  • Personal computers and laptops
  • Portable gaming devices
  • Mobile phones and communication devices

Technical Specifications

Some of the key technical specifications of the TDA1308TM include a wide dynamic range, high signal-to-noise ratio, and low harmonic distortion. It also features a mute function that can be activated via a simple control input, providing additional functionality for user convenience.

In conclusion, the TDA1308TM from NXP is a robust audio solution that combines performance, efficiency, and ease of integration, making it an excellent choice for manufacturers looking to enhance the audio capabilities of their portable electronic devices.

You May Also Be Interested in

UTC
5.5mA SOP-28-300mil Audio Amplifiers RoHS
Lowest to $0.6403
THAT Corporation
2180BL08-U THAT Audio Amplifiers Pre-Trimmed VCA SIP-8 datasheet, inventory, & pricing.
Lowest to $13.1955
Natlinear
4mA 1-Channel 1Wx1@8Ω Class AB MSOP-8 Audio Amplifiers RoHS
Lowest to $0.1165
STMicroelectronics
Triple Amplifier with DC Volume Control
Lowest to $5.3788
Texas Instruments
OPA1664AIDRG4 Texas Instruments Audio Amplifiers Quad sound plus low- power low-noise and datasheet, inventory, & pricing.
Lowest to $2.4739
Elite Semiconductor Memory Technology Inc.
LQFP-48-EP(7x7) Audio Amplifiers RoHS
Lowest to $1.7463
Analog Devices Inc.
7.5mA 1-Channel PDIP-8 Audio Amplifiers RoHS
Need more? Email Us
Panasonic
30 W BTL audio power amplifier | IC AUDIO AMP 30W 2CH SIL-12
Need more? Email Us
Wuxi Youda electronics Co.,LTD
25mWx4@4Ω HZIP-25 Audio Amplifiers RoHS
Lowest to $1.1730

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess