The TDA1310AT is a high-fidelity stereo audio amplifier integrated circuit (IC) produced by NXP Semiconductors. This IC is designed to deliver a premium audio experience in a wide range of applications, from home stereo systems to automotive audio and professional sound equipment. With its compact design and efficient operation, the TDA1310AT is an excellent choice for any project where space is at a premium and audio quality cannot be compromised.
Key Features
- High-Quality Sound: The TDA1310AT provides a clean and powerful audio output, ensuring a rich listening experience with minimal distortion.
- Efficiency: Designed for low-voltage operation, this IC is optimized for energy efficiency, making it suitable for battery-powered devices.
- Thermal Protection: The built-in thermal protection feature prevents the IC from overheating, ensuring reliable performance and longevity.
- Low Noise: The TDA1310AT boasts a low noise floor, which means that your audio will be free from unwanted hiss or hum, even at high volumes.
- Flexibility: This amplifier can be used in various configurations, including bridge-tied load (BTL), to suit different output power requirements.
Applications
The versatility of the TDA1310AT makes it suitable for a variety of audio applications. It can be utilized in:
- Home theater systems
- Hi-Fi audio setups
- Car audio systems
- Portable audio devices
- Active speakers
Technical Specifications
Parameter
Value
Supply Voltage
6 to 18 V
Output Power
Dependent on supply voltage and load
Operating Temperature
-40°C to +85°C
Package
SIL9MPF
Overall, the NXP TDA1310AT is a robust and reliable choice for any audio amplification needs. It combines high audio performance with practical features, making it a go-to solution for audio professionals and hobbyists alike.