EN
  • EN
  • DE

74HC04N

Part No 74HC04N
Manufacturer NXP / Nexperia
Catalog Hard To Find
Description Hex inverter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Win Source Part Number 1131457-74HC04N
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 74HC04N CAD Model

Description

Product Overview: 74HC04N by NXP

The 74HC04N is a high-speed Si-gate CMOS device designed and manufactured by NXP Semiconductors. This IC is a part of the 74HC series, known for its robust performance and compatibility with TTL (Transistor-Transistor Logic). The 74HC04N is specifically a hex inverter chip that features six independent inverter gates in a single package, making it a versatile component for a wide range of digital applications.

Key Features:

  • Logic Type: Hex Inverter – The 74HC04N contains six inverting gates that invert the input signal.
  • Package: The device comes in a standard 14-pin DIP (Dual In-line Package), which is suitable for through-hole mounting, making it easy to handle for prototyping and manufacturing.
  • Supply Voltage Range: It operates on a wide supply voltage range from 2.0V to 6.0V, which allows for use in various logic level environments.
  • High Noise Immunity: The 74HC04N is characterized by its high noise immunity, ensuring stable performance even in electrically noisy conditions.
  • Low Power Consumption: The device boasts low power consumption, which is a hallmark of the CMOS technology, making it ideal for battery-operated applications.
  • Speed: It offers high-speed performance, with typical propagation delays comparable to the equivalent TTL devices.

Applications:

The versatility of the 74HC04N makes it suitable for a broad range of applications, including:

  • Logic inversion
  • Oscillator circuits
  • Signal conditioning
  • Pulse shaping
  • Waveform generation
  • Creating delay lines

Overall, the NXP 74HC04N hex inverter is a fundamental component in digital electronics, offering reliable inversion functionality with the added benefits of CMOS technology. Its ease of use, combined with its performance characteristics, make it a go-to choice for designers and engineers in need of a dependable inverting solution.

You May Also Be Interested in

Analog Devices Inc.
Need more? Email Us
Samsung
Lowest to $6.5223
ON Semiconductor
Need more? Email Us
Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Texas Instruments
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Mini-Circuits
Digital Step Attenuator
Lowest to $11.4581
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
Analog Devices Inc.
Lowest to $1.9566

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
420+ $0.1191 $50.0220
1,025+ $0.0978 $100.2450
1,585+ $0.0947 $150.0995
2,185+ $0.0917 $200.3645
2,825+ $0.0886 $250.2950
3,780+ $0.0794 $300.1320
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 420 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess