EN
  • EN
  • DE

TDA1524

Part No TDA1524
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description Stereo-tone/volume control circuit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1265874-TDA1524
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1524 CAD Model

Description

The TDA1524 is a high-fidelity stereo tone/volume control circuit produced by NXP Semiconductors, a leader in the semiconductor industry. This integrated circuit is designed to provide a comprehensive solution for controlling volume, balance, bass, and treble in audio systems such as hi-fi equipment, televisions, and car radios.

Key Features

  • Adjustable Volume Control: The TDA1524 allows for smooth adjustment of the audio volume to suit the listener's preference without any noticeable steps or irregularities.
  • Bass and Treble Control: It features dedicated controls for both bass and treble frequencies, enabling users to fine-tune the audio output for a customized listening experience.
  • Balance Control: The balance function ensures that the sound levels between the left and right stereo channels can be precisely controlled, which is essential for an optimal stereo image.
  • Low Noise: The design of the TDA1524 emphasizes low noise levels, which means that the audio signal is processed with minimal background hiss or static, ensuring high-quality sound reproduction.
  • Low Distortion: With its low harmonic distortion, the TDA1524 preserves the integrity of the audio signal, resulting in clear and accurate sound.
  • Minimal External Components: The circuit is designed to operate with a minimal number of external components, simplifying the design and reducing the overall cost of the audio system.

Applications

The versatility of the TDA1524 makes it suitable for a wide range of audio applications. Whether it's the main control unit in a high-fidelity home stereo system or an integral part of the audio processing in a car entertainment system, the TDA1524 delivers consistent performance. Its ease of integration also makes it a favorite among hobbyists and DIY audio enthusiasts who are looking to build or upgrade their audio equipment.

Technical Specifications

The TDA1524 operates over a wide supply voltage range and is housed in a DIP (Dual In-line Package), making it easy to handle and solder onto a printed circuit board. For detailed technical specifications, it is recommended to consult the official NXP datasheets and application notes.

In summary, the TDA1524 from NXP is a reliable and versatile choice for anyone looking to implement high-quality tone and volume control in their audio system.

You May Also Be Interested in

ESS Technology
Audio D/A Converter ICs Sabre 2V RMS stereo DAC with line drivers
Lowest to $1.7138
Texas Instruments
Lowest to $3.4344
Skyworks Solutions Inc.
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
SURROUND PROCESSOR ICS FOR ELECT
Need more? Email Us
Cirrus Logic Inc.
IC SAMPLE RATE CONVERTER 20TSSOP
Lowest to $18.1072
Texas Instruments
Lowest to $3.8651
Fairchild/ON Semiconductor
IC DETECTION SWITCH 10UMLP
Need more? Email Us
ON Semiconductor
IC RF SIGNAL PROCESSOR 100PQFP
Lowest to $5.5714
Analog Devices Inc.
A2B MASTER/SLAVE 4XPDM
Lowest to $22.9412

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.8826 $61.9434
21+ $5.6468 $118.5828
32+ $5.4712 $175.0784
44+ $5.2945 $232.9580
57+ $5.1178 $291.7146
76+ $4.5888 $348.7488
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,825 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess