EN
  • EN
  • DE

TDA1524A

Part No TDA1524A
Manufacturer NXP / Nexperia
Catalog Audio Special Purpose
Description IC STEREO TONE/VOLUME CTRL 18DIL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer NXP
Packaging Tube/Rail
Status Obsolete(EOL)
Purpose Audio Tone Processor
Applications Automotive Audio, Consumer Audio
Number of Channels 2
Supply Voltage - Operating 7.5 V to 16.5 V
Temperature Range - Operating -30°C to 80°C (TA)
Specifications 100dB, 21.5dB
Case / Package 18-DIP
Win Source Part Number 053482-TDA1524A
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TDA1524A CAD Model

Description

The TDA1524A is a monolithic integrated circuit from NXP Semiconductors, designed to provide a comprehensive solution for stereo-tone and volume control in radio, television, and audio systems. This versatile chip allows for easy and smooth adjustment of bass, treble, balance, and volume through simple external connections, making it a popular choice for high-fidelity audio applications and DIY projects alike.

Key Features:

  • Adjustable Volume Control: The TDA1524A offers a wide range of volume control, enabling users to fine-tune the audio output to their preference.
  • Tone Control: With separate bass and treble adjustments, users can shape the sound profile to enhance listening experience.
  • Balance Control: The integrated balance function allows for even distribution of sound between the left and right audio channels.
  • Low Noise: The circuit design is optimized to produce low levels of noise, ensuring high-quality audio reproduction.
  • Minimal External Components: The TDA1524A requires only a few external components, facilitating easy and compact circuit design.
  • Supply Voltage Range: It operates over a wide supply voltage range, accommodating various power sources and system requirements.

Applications:

The TDA1524A is suitable for a broad range of applications, including but not limited to:

  • High-fidelity home audio systems
  • Car audio systems
  • Television sets
  • Portable audio devices
  • Public address systems

Technical Specifications:

  • Supply Voltage (V<sub>CC): Typically 9.5V, with a range from 6V to 12V
  • Quiescent Current: Typically 7mA
  • Signal to Noise Ratio: Excellent SNR for high-quality audio output
  • Channel Separation: Good channel separation to prevent crosstalk
  • Package: Available in a 9-lead single in-line (SIL) plastic package for easy mounting

Overall, the TDA1524A from NXP Semiconductors is a highly integrated, reliable, and user-friendly IC for audio control, offering premium performance in a wide array of audio enhancement applications.

You May Also Be Interested in

Rohm Semiconductor
IC SOUND PROCESSOR 32-SSOP / Audio Channel
Need more? Email Us
CML Microcircuits
IC AUDIO SIGNAL PROCESSR 28TSSOP
Need more? Email Us
Rohm Semiconductor
IC SIGNAL PROCESSOR 24-SSOP
Need more? Email Us
Renesas Electronics America
2-CHANNEL ELECTRONIC VOLUME / Audio Channel
Need more? Email Us
Nuvoton Technology Corporation of America
Audio Volume Control 1 Channel SOT-223-3
Need more? Email Us
Rohm Semiconductor
IC LSI AUDIO INTERFACE VQFN / Audio Channel
Need more? Email Us
Rohm Semiconductor
IC AUDIO VIDEO DRIVER VBGA / Audio Channel
Need more? Email Us
Renesas Electronics America
AUDIO SIGNAL PROCESSOR / Audio Channel
Lowest to $11.8214
Rohm Semiconductor
IC AUDIO SIGNAL PROCESSOR 80SQFP
Lowest to $10.1675

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess